EN
  • EN
  • DE

TPS54628DDA

Part No TPS54628DDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 5.5V
Output Current 6A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 141066-TPS54628DDA
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Fibre Optics
Ultra Librarian 3D Model Ultra Librarian TPS54628DDA CAD Model

Description

Introducing the TPS54628DDA from Texas Instruments

The TPS54628DDA is a highly efficient, synchronous step-down DC/DC converter from the renowned semiconductor manufacturer, Texas Instruments. This component is designed to cater to a wide array of power supply requirements, making it an ideal choice for various applications ranging from consumer electronics to industrial systems.

Key Features

  • Input Voltage Range: The TPS54628DDA operates with an input voltage range of 4.5V to 18V, making it versatile for different power environments.
  • Output Current: It can deliver up to 6A of continuous output current, which is suitable for high-performance processors and FPGAs.
  • High Efficiency: With its advanced MOSFET technology, the converter achieves up to 95% efficiency, reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz, allowing designers to optimize for efficiency or component size.
  • Integrated Protection Features: It includes over-current, over-voltage, under-voltage, and thermal shutdown protection, enhancing the reliability of the end application.
  • Eco-mode™ Operation: For light load efficiency, the TPS54628DDA employs Eco-mode™, which reduces switching losses when the load is light.

Applications

The TPS54628DDA is a perfect solution for powering complex digital systems that require a stable and efficient power supply. Its applications span across:

  • Networking and Telecom Equipment
  • Consumer Electronics
  • Industrial Control Systems
  • Point of Load (POL) Power Supplies
  • Computing and Storage Systems

Design and Integration

Designers will appreciate the TPS54628DDA's compact size in a 3mm x 3mm VSON package, which is ideal for space-constrained applications. Integration is facilitated by its Power Good (PG) output, enabling power sequencing and fault signaling. The device also supports pre-bias startup, ensuring smooth power-up for pre-charged loads.

In summary, the TPS54628DDA is a robust and versatile power solution that combines performance, efficiency, and reliability, making it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4343 $52.1160
285+ $0.3564 $101.5740
435+ $0.3453 $150.2055
600+ $0.3341 $200.4600
775+ $0.3230 $250.3250
1,040+ $0.2896 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess