EN
  • EN
  • DE
  • IT

TPS54672PWPG4

Part No TPS54672PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Output Current 6A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 054626-TPS54672PWPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54672PWPG4 CAD Model

Description

Product Overview: TPS54672PWPG4 from Texas Instruments

The TPS54672PWPG4 is a high-performance, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to provide a cost-efficient solution for applications requiring a regulated output voltage with high output current capabilities. The TPS54672PWPG4 is suitable for a wide range of applications, including but not limited to, distributed power systems, FPGAs, DSPs, microprocessors, and telecommunications equipment.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 1.1.8V to 3.3V, which allows for flexibility in different design configurations.
  • High Efficiency: With an integrated synchronous rectifier, the TPS54672PWPG4 provides efficient power conversion which can lead to reduced power loss and improved thermal performance.
  • Current Capabilities: This converter can deliver up to 6A of continuous output current, making it suitable for powering high-current digital loads.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the overall system from overheating, enhancing system reliability.
  • Integrated Features: The TPS54672PWPG4 comes with an internal soft-start, under-voltage lockout, overcurrent protection, and a power good signal for easy power sequencing.
  • Package: It is offered in a 28-Pin HTSSOP (PWP) package with PowerPAD™ for improved thermal performance.

Applications

  • Point of Load (POL) power supplies
  • Networking equipment such as routers and switches
  • Computing and storage systems
  • Industrial and automation systems

The TPS54672PWPG4 is designed with the end-user in mind, featuring programmable switching frequency, which allows the user to optimize the converter for efficiency or component size based on the application needs. The high level of integration and the robust feature set of the TPS54672PWPG4 reduce design complexity and improve system reliability, making it an excellent choice for your power management needs.

For more detailed information, including electrical characteristics and application notes, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess