EN
  • EN
  • DE

TPS548B22RVFR

Part No TPS548B22RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A 40LQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SWIFT™, D-CAP3™, Eco-Mode™
Package Reel - TR
Family Name TPS548B22
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51993-2, 296-51993-1, TPS548B22RVFR-ND, 296-51993-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851439-TPS548B22RVFR
Ultra Librarian 3D Model Ultra Librarian TPS548B22RVFR CAD Model

Description

The TPS548B22RVFR is a high-performance, synchronous buck converter from Texas Instruments, designed for applications requiring precise voltage regulation and high power efficiency. This advanced power solution is well-suited for computing, networking, and telecommunications equipment where space is at a premium and power density is critical.

Key Features

  • Output Voltage Range: The device supports an adjustable output voltage range from 0.6V to 2.5V, allowing for flexibility in various applications.
  • High Efficiency: With integrated MOSFETs, the TPS548B22RVFR provides a high efficiency power conversion, reducing heat dissipation and improving system performance.
  • Current Rating: It delivers up to 25A of continuous output current, making it suitable for high-current applications.
  • Input Voltage Range: The input voltage range is from 2.95V to 17V, accommodating a wide array of power sources.
  • PMBus Interface: The device features a PMBus interface for digital control and monitoring of the power supply, offering advanced capabilities for system optimization.
  • Thermal Performance: The TPS548B22RVFR is designed with excellent thermal performance in mind, featuring a thermally enhanced 5x7mm QFN package.
  • Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The TPS548B22RVFR is ideal for use in a variety of applications, including:

  • Servers and storage systems
  • Networking equipment such as switches and routers
  • Telecommunication infrastructure
  • High-performance computing and FPGA platforms
  • Industrial and medical equipment requiring precise power regulation

Conclusion

With its compact size, high efficiency, and robust feature set, the TPS548B22RVFR voltage regulator from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions. Its ability to handle high current loads while providing precise voltage regulation ensures that it can meet the demands of the most power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4552 $51.5592
50+ $2.0146 $100.7300
77+ $1.9516 $150.2732
106+ $1.8887 $200.2022
137+ $1.8257 $250.1209
184+ $1.6368 $301.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,454 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess