The TPS548B28RWWR is a high-performance, integrated synchronous buck converter from Texas Instruments, designed to meet the needs of demanding power supply applications. This advanced power solution is ideal for providing a regulated output voltage with high efficiency and excellent thermal performance.
Key Features:
- Output Voltage Range: The TPS548B28RWWR offers an adjustable output voltage range that is highly versatile, catering to a wide array of applications.
- High Efficiency: With its advanced design, this buck converter operates at high efficiency, minimizing power loss and improving overall system performance.
- Integrated MOSFETs: The inclusion of integrated high-side and low-side MOSFETs simplifies the design and reduces external component count, saving board space and costs.
- PMBus Interface: The device features a PMBus interface for digital control and monitoring of the power supply, providing a flexible and programmable solution.
- Thermal Management: The TPS548B28RWWR is designed with thermal performance in mind, ensuring reliable operation even under high power conditions.
- Small Footprint: Housed in a compact QFN package, the converter is suitable for space-constrained applications.
Applications:
- Telecom and Networking Equipment
- Enterprise Servers and Storage Systems
- Industrial Power Systems
- Point-of-Load Applications
Specifications:
| Parameter |
Value |
| Input Voltage Range |
4.5V to 17V |
| Output Current |
Up to 28A |
| Switching Frequency |
Adjustable up to 1.5MHz |
| Package Type |
40-pin VQFN (RWWR) |
Overall, the TPS548B28RWWR from Texas Instruments is a robust power management solution that offers a blend of performance, efficiency, and convenience for designers looking to optimize their power systems.