EN
  • EN
  • DE
  • IT

TPS54910

Part No TPS54910
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272664-TPS54910
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Communications & Networking, Signal Processing, Portable Devices, Consumer Electronics, Fibre Optics
Ultra Librarian 3D Model Ultra Librarian TPS54910 CAD Model

Description

The TPS54910 from Texas Instruments is a versatile and efficient integrated circuit designed for power management applications. This high-performance, synchronous buck converter offers a compact solution for converting a higher voltage input to a lower voltage output with excellent power efficiency.

Key Features:

  • Input Voltage Range: The TPS54910 operates with an input voltage range of 2.5V to 6V, making it suitable for a wide variety of applications, including battery-powered devices and industrial systems.
  • Output Voltage: It delivers an adjustable output voltage that can be set from 0.9V to 3.6V via external resistors, providing flexibility to meet the needs of various circuits and components.
  • High Efficiency: With an integrated synchronous rectifier, the TPS54910 achieves high efficiency, reducing heat generation and improving system reliability.
  • Output Current: Capable of delivering up to 9A of continuous output current, it is well-suited for powering high-performance digital ICs such as microprocessors, FPGAs, and DSPs.
  • Switching Frequency: The device features a fixed switching frequency of 550 kHz, which allows for a balance between efficiency and component size, enabling the use of smaller, lower-cost inductors and capacitors.
  • Thermal Performance: The TPS54910 is designed with thermal shutdown and overcurrent protection, ensuring safe operation under abnormal conditions.
  • Package: It is offered in a thermally enhanced 28-pin TSSOP (PWP) PowerPAD™ package, which aids in heat dissipation and allows for a compact PCB layout.

Applications:

The TPS54910 is ideal for a variety of applications where efficient power conversion is essential. Common uses include:

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Industrial and medical equipment

With its robust feature set and high reliability, the TPS54910 from Texas Instruments is an excellent choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.7529
KOA Speer
Need more? Email Us
Tyco Electronics
Need more? Email Us
Samsung
Lowest to $6.8652
Texas Instruments
Lowest to $14.4776
Rohm Semiconductor
Lowest to $2.4462
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
Texas Instruments
ADVANCED LINCMOS RAIL-TO -RAIL OPERATIONAL AMPLIFIERS
Need more? Email Us
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.7657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4274 $51.4110
36+ $2.8122 $101.2392
56+ $2.7243 $152.5608
76+ $2.6364 $200.3664
99+ $2.5486 $252.3114
132+ $2.2849 $301.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,456 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess