EN
  • EN
  • DE

TPS54910PWP

Part No TPS54910PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 9A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 4V
Nominal Output Voltage (Min/Fixed) 0.891V
Maximum Output Voltage 2.5V
Output Current 9A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 081688-TPS54910PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54910PWP CAD Model

Description

Introducing the TPS54910PWP from Texas Instruments

The TPS54910PWP is a high-performance, step-down (buck) regulator that comes in a thermally enhanced 28-Pin HTSSOP PowerPAD package. This advanced power solution is designed by Texas Instruments, a leader in semiconductor technology, to meet the rigorous power demands of modern electronic devices.

With an input voltage range of 2.5V to 6V, the TPS54910PWP is versatile enough to accommodate a variety of power sources, making it an ideal choice for applications ranging from portable devices to fixed telecom equipment. Its ability to deliver up to 9A of continuous output current ensures that even high-power devices can be adequately supported.

The TPS54910PWP employs an integrated FET design, which not only reduces external component count but also simplifies the circuit design process. This feature, combined with its high efficiency of up to 95%, makes it an energy-saving choice for power supply designs. The regulator operates at a fixed switching frequency of 550 kHz, which strikes a balance between efficiency and component size, allowing for the use of smaller, less expensive inductors and capacitors.

Safety and reliability are paramount in any power management solution, and the TPS54910PWP delivers on both fronts. It includes a variety of protective features, such as under-voltage lockout, thermal shutdown, and over-current protection. Additionally, its Power Good (PG) output offers real-time diagnostic information, ensuring that system designers can monitor the health and stability of the power supply.

For designers looking to tailor the performance to their specific needs, the TPS54910PWP also provides adjustable soft start and voltage tracking capabilities. This level of customization is invaluable in applications requiring precise power sequencing and management.

Whether you're designing a sophisticated server, a compact portable device, or any other application requiring a reliable and efficient power supply, the TPS54910PWP from Texas Instruments stands out as a robust, versatile solution that combines performance with practicality.

Explore the possibilities with the TPS54910PWP and power your innovations with confidence.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7937 $52.7307
26+ $3.9333 $102.2658
40+ $3.8103 $152.4120
55+ $3.6874 $202.8070
71+ $3.5645 $253.0795
94+ $3.1958 $300.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess