EN
  • EN
  • DE
  • IT

TPS54972PWPR

Part No TPS54972PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SYNC BUCK PWM CONV 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 4 V to 6 V
Number of Outputs 1
Output Voltage 0.2 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 121721-TPS54972PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54972PWPR CAD Model

Description

The TPS54972PWPR is a highly efficient, fast-response, high-frequency synchronous step-down switch-mode converter from Texas Instruments. Designed for versatility, this converter is an ideal solution for a wide range of applications, including distributed power systems, point-of-load conversions, and embedded computing environments.

With an input voltage range of 4.5V to 18V, the TPS54972PWPR supports a variety of supply rails. It delivers an adjustable output voltage that can be set from 0.891V to 85% of the input voltage, enabling precise voltage regulation for various digital loads. The device is capable of providing up to 3A of continuous output current, which makes it suitable for powering complex digital systems such as microprocessors, FPGAs, and DSPs.

The TPS54972PWPR employs Texas Instruments' proprietary Eco-mode™ operation, which enhances light-load efficiency by reducing switching frequency and minimizing quiescent current. This feature is particularly beneficial for battery-powered applications, where extending operational life is critical. Additionally, the converter boasts a fast transient response and excellent line and load regulation, ensuring stable performance under dynamic load conditions.

Safety and reliability are paramount, and the TPS54972PWPR addresses these concerns with integrated features such as cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout. These protective mechanisms safeguard the device and the system it powers against various fault conditions.

The device is offered in a 16-pin HTSSOP PowerPAD™ package, which is optimized for thermal performance. The PowerPAD™ design allows efficient heat dissipation, ensuring reliable operation even at high switching frequencies and loads. Its compact footprint is advantageous for space-constrained applications.

For design flexibility, the TPS54972PWPR includes an adjustable soft-start function that controls the rise time of the output voltage, thereby reducing inrush current and minimizing startup stress on the power supply. It also features an enable pin for on-demand power management, allowing designers to implement power sequencing and power-saving strategies in complex multi-rail systems.

In summary, the TPS54972PWPR from Texas Instruments represents a robust and efficient power management solution, offering designers the performance, flexibility, and reliability required for today's advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $16.2986
Fairchild/ON Semiconductor
TERMINATOR SUPPORT CIRCUIT
Lowest to $3.1046
Maxim Integrated
LCD BOOST WITH TRUE SHUTDOWN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7250 $58.9000
9+ $12.0821 $108.7389
13+ $11.7045 $152.1585
18+ $11.3270 $203.8860
23+ $10.9494 $251.8362
31+ $9.8167 $304.3177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,207 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess