EN
  • EN
  • DE

TPS549D22RVFR

Part No TPS549D22RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 40A 40LQFN  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFT™, D-CAP3™, Eco-Mode™
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 22V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 40A
Frequency - Switching Selectable
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 40-PowerLFQFN
Supplier Device Package 40-LQFN-CLIP (7x5)
Base Product Number TPS549D22
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1100978-TPS549D22RVFR
Ultra Librarian 3D Model Ultra Librarian TPS549D22RVFR CAD Model

Description

The TPS549D22RVFR is a high-performance, step-down, integrated power solution from Texas Instruments that is designed to meet the rigorous power demands of modern digital systems. This advanced power converter integrates the inductor and passives onto a single device, thereby offering a compact power management solution that is ideal for space-constrained applications.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 17V, making it versatile for various applications and able to handle varying power supply conditions.
  • High-Efficiency: With its integrated FETs and advanced control features, the TPS549D22RVFR achieves high efficiency and helps to reduce power loss, thereby enhancing system performance and reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 3.3V, allowing for flexibility in power design and compatibility with a wide range of digital ICs.
  • High Output Current: The device is capable of delivering up to 20A of continuous output current, which is sufficient for powering high-performance processors, FPGAs, and ASICs.
  • Thermal Management: Excellent thermal performance is ensured through the use of a thermally enhanced package that helps to dissipate heat effectively.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, which can lead to a reduction in overall system cost and footprint.

Applications:

The TPS549D22RVFR is suitable for a wide range of applications, including enterprise computing, storage, and networking equipment, as well as telecommunications infrastructure and industrial systems. Its compact size and high efficiency make it an excellent choice for powering CPUs, GPUs, memory, and other high-performance digital loads.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS549D22RVFR is no exception. It is designed to meet stringent industry standards, ensuring a robust power solution that you can depend on for critical applications.

Ordering Information:

The TPS549D22RVFR is available in a 40-pin QFN package and is RoHS compliant. For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9287 $54.2157
25+ $4.0440 $101.1000
39+ $3.9177 $152.7903
53+ $3.7913 $200.9389
69+ $3.6649 $252.8781
92+ $3.2858 $302.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess