EN
  • EN
  • DE

TPS549D22RVFT

Part No TPS549D22RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 40A 40LQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 40A
Frequency - Switching Selectable
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 40-LQFN-CLIP (7x5)
Win Source Part Number 1112090-TPS549D22RVFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS549D22RVFT CAD Model

Description

Product Overview: Texas Instruments TPS549D22RVFT

The Texas Instruments TPS549D22RVFT is a high-performance, digitally-controlled, non-isolated DC/DC converter that belongs to TI's extensive family of power management integrated circuits. This advanced component is designed to efficiently convert a higher voltage input to a lower voltage output with exceptional precision, making it an ideal choice for powering the latest generation of microprocessors, FPGAs, and other digital ICs requiring a stable and reliable power supply.

Key Features

  • Output Voltage Range: The TPS549D22RVFT offers an adjustable output voltage range that caters to the needs of a variety of digital loads, ensuring compatibility with a wide array of applications.
  • High Efficiency: With its state-of-the-art design, the device achieves high efficiency in voltage conversion, which helps in reducing power losses and improving overall system performance.
  • Advanced Control: The converter features a PMBus interface for digital control, allowing for precise adjustments to the output voltage, switching frequency, and other parameters, as well as real-time monitoring of the device's performance.
  • Thermal Management: The TPS549D22RVFT is equipped with an integrated heat sink and thermal pad, which aid in dissipating heat, ensuring the device operates within its specified temperature range even under high load conditions.
  • Compact Footprint: Its small form factor QFN package is designed for space-constrained applications, providing a power-dense solution without compromising on performance.

Applications

The TPS549D22RVFT is versatile and can be used in a variety of applications, including:

  • Enterprise and cloud computing
  • Networking and telecommunication equipment
  • Storage systems and servers
  • Industrial and automation systems

Quality and Reliability

As with all Texas Instruments products, the TPS549D22RVFT is manufactured to meet the highest industry standards for quality and reliability. Customers can trust in the robustness and longevity of this power management solution.

Environmental Considerations

The device complies with RoHS directives, which means it is manufactured with a commitment to environmental responsibility, minimizing the use of hazardous substances in electronics.

In summary, the TPS549D22RVFT from Texas Instruments is a sophisticated, digitally-controlled power converter that offers high efficiency, advanced features, and a compact design, making it a top choice for powering today's most demanding digital loads.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0874 $53.1362
30+ $3.3538 $100.6140
47+ $3.2490 $152.7030
64+ $3.1442 $201.2288
83+ $3.0394 $252.2702
111+ $2.7249 $302.4639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,454 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess