EN
  • EN
  • DE

LP2992ILD-3.3

Part No LP2992ILD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and WSON Packages Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 3.3V 250MA 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.85V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.92x3.29)
Family Part Number LP2992
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203178-LP2992ILD-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2992ILD-3.3 CAD Model

Description

Product Overview: LP2992ILD-3.3 Voltage Regulator

The LP2992ILD-3.3, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, low-dropout linear regulator designed to deliver a fixed output voltage of 3.3V. This precision voltage regulator is particularly suitable for applications requiring a low voltage supply with a tight regulation, such as in portable and battery-powered electronics.

Key Features

  • Output Voltage: The LP2992ILD-3.3 provides a stable 3.3V output, which is crucial for devices that require consistent power for optimal performance.
  • High Accuracy: With an impressive output voltage accuracy of ±0.5%, this regulator ensures reliable operation of sensitive electronic components.
  • Low Dropout: Its low dropout voltage (typically 250mV at 250mA load) allows for efficient operation even when the supply voltage is very close to the output voltage, maximizing battery life.
  • Low Ground Pin Current: The ground pin current of typically 850µA at 250mA load contributes to the overall efficiency of the device, making it an excellent choice for power-sensitive applications.
  • Thermal Protection: The LP2992ILD-3.3 includes an internal thermal shutdown mechanism, providing additional safety and reliability by preventing the regulator from overheating.
  • Noise Reduction: An integrated noise bypass capacitor reduces output noise, a critical feature for applications such as RF or precision instrumentation.

Applications

The LP2992ILD-3.3 is versatile and can be used in a variety of devices, including:

  • Portable and battery-powered electronics
  • Cellular phones
  • Handheld instrumentation
  • Wireless communication devices
  • Peripheral ports

Package and Availability

The device is available in an 8-lead LLP package, ensuring a compact footprint for space-constrained applications. The LP2992ILD-3.3 is part of Texas Instruments' reliable voltage regulator portfolio and is available for order through their official distributors or directly from the Texas Instruments website.

With its high accuracy, low dropout, and additional safety features, the LP2992ILD-3.3 is an excellent choice for designers seeking a dependable power management solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2415 $55.8675
100+ $1.0187 $101.8700
155+ $0.9869 $152.9695
210+ $0.9550 $200.5500
275+ $0.9232 $253.8800
365+ $0.8277 $302.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess