EN
  • EN
  • DE

TPS54J061RPGR

Part No TPS54J061RPGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4-V TO 16-V INPUT, 6-A SYNCHRONO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerTFQFN
Manufacturer Texas Instruments
Series D-CAP3™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Package 14-PowerTFQFN
Case / Package 14-VQFN-HR (2x3)
Family Name TPS54J061
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS54J061RPGRCT, 296-TPS54J061RPGRTR, 296-TPS54J061RPGRDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900824-TPS54J061RPGR
Ultra Librarian 3D Model Ultra Librarian TPS54J061RPGR CAD Model

Description

The TPS54J061RPGR is a high-performance, synchronous buck converter integrated circuit (IC) designed and manufactured by the renowned Texas Instruments (TI). This cutting-edge power management solution is specifically engineered to meet the needs of a wide range of applications, including telecommunications, networking, and industrial systems, where efficient power conversion is critical.

Key Features

  • High Efficiency: The TPS54J061RPGR boasts an exceptional power conversion efficiency, which reduces heat generation and enhances system reliability.
  • Adjustable Output Voltage: This IC allows for a flexible output voltage range, making it suitable for various applications and enabling designers to tailor the power supply to specific requirements.
  • Integrated Power MOSFETs: Incorporating both high-side and low-side MOSFETs, the device simplifies design and reduces external component count, which can lead to cost savings and a smaller PCB footprint.
  • Advanced Control Modes: It features advanced control modes such as D-CAP™ and Eco-mode™, which help optimize performance and improve light-load efficiency.
  • Thermal Protection: The TPS54J061RPGR is equipped with thermal shutdown protection, safeguarding the device and system against excessive temperature conditions.

Specifications

Parameter Value Input Voltage Range 2.95V to 6V Output Voltage Range 0.6V to 5.5V Output Current Up to 6A Switching Frequency Up to 1MHz Package QFN-40

Applications

The versatile TPS54J061RPGR is ideal for powering a diverse array of electronic components, including FPGAs, DSPs, and microprocessors. Its robust design and flexible features make it an excellent choice for point-of-load (POL) applications that demand a compact, efficient, and reliable power source.

Conclusion

In conclusion, the TPS54J061RPGR from Texas Instruments represents a state-of-the-art solution for modern power supply challenges. Its combination of high efficiency, adjustable output, and integrated features make it an indispensable component for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9392 $51.6560
130+ $0.7707 $100.1910
205+ $0.7466 $153.0530
280+ $0.7225 $202.3000
360+ $0.6984 $251.4240
480+ $0.6262 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,070 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess