EN
  • EN
  • DE

TPS55288RPMR

Part No TPS55288RPMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V, 16A BUCK-BOOST CONVERTER WI  /  Buck-Boost Switching Regulator IC Positive Programmable 0.8V 1 Output 16A 26-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 22V
Current - Output 16A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 26-VFQFN Exposed Pad
Supplier Device Package 26-VQFN-HR (4x3.5)
Base Product Number TPS55288
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS55288RPMRTR,296-TPS55288RPMRDKR,296-TPS55288RPMRCT
Standard Package 3,000
Win Source Part Number 963600-TPS55288RPMR
Ultra Librarian 3D Model Ultra Librarian TPS55288RPMR CAD Model

Description

The TPS55288RPMR is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance device is tailored for applications requiring efficient power conversion and distribution, making it an ideal choice for a broad range of electronics.

Key Features

  • Wide Input Voltage Range: The TPS55288RPMR operates with an input voltage ranging from 3.8V to 17V, allowing for flexible usage in various system configurations.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.6V to 7V, enabling precise voltage regulation for different components.
  • High-Efficiency Synchronous Buck Converter: With its synchronous buck converter design, it provides efficient down-conversion of voltage with minimal power loss.
  • Integrated FETs: The device includes high-side and low-side MOSFETs, which enhances performance by reducing external component count and simplifying design.
  • Programmable Switching Frequency: The switching frequency can be programmed between 200 kHz and 2.2 MHz, allowing designers to optimize the device for performance or component size.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure reliable operation and safeguard the device and system against adverse conditions.

Applications

The TPS55288RPMR is versatile and can be deployed in various applications, including:

  • Consumer Electronics (e.g., set-top boxes, TVs, PCs)
  • Networking Equipment (e.g., routers, switches, wireless access points)
  • Storage Systems (e.g., SSDs, HDDs)
  • Industrial and Automotive Systems

Quality and Reliability

As with all Texas Instruments products, the TPS55288RPMR is designed to meet high standards of quality and reliability. It is available in a compact QFN package, which is ideal for space-constrained applications. TI provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in implementing the TPS55288RPMR into their designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6267 $52.5340
47+ $2.1552 $101.2944
72+ $2.0879 $150.3288
99+ $2.0205 $200.0295
128+ $1.9532 $250.0096
172+ $1.7511 $301.1892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,630 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess