EN
  • EN
  • DE

TPS55340QRTERQ1

Part No TPS55340QRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 5.25A 16WQFN / Integrated 5-A, Wide Input Range Boost, SEPIC, or Flyback DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive, Isolation Capable
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.9V
Maximum Input Voltage 38V
Voltage - Output (Min/Fixed) 2.9V
Maximum Output Voltage 38V
Current - Output 5.25A (Switch)
Frequency - Switching 94kHz ~ 2.55MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Part Number Series TPS55340
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805875-TPS55340QRTERQ1
Ultra Librarian 3D Model Ultra Librarian TPS55340QRTERQ1 CAD Model

Description

The TPS55340QRTERQ1 is a robust, high-performance, non-synchronous boost converter designed and manufactured by Texas Instruments. This power management integrated circuit (PMIC) is engineered to accommodate a wide input voltage range, making it ideal for automotive and industrial applications where input conditions can be highly variable.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.5V to 42V, catering to various power supply conditions.
  • High Output Voltage: It is capable of generating an adjustable output voltage up to 38V, allowing for flexibility in powering a wide array of electronic devices.
  • High Efficiency: With its integrated 5A, 60V power switch, the TPS55340QRTERQ1 provides efficient power conversion, which is crucial for minimizing heat and maximizing battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from damage in the event of overheating.
  • Frequency Synchronization: It offers a frequency synchronization feature to reduce electromagnetic interference (EMI), a critical factor in automotive and sensitive electronic applications.

Applications

The versatile nature of the TPS55340QRTERQ1, with its wide input voltage range and high output voltage capability, makes it suitable for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Power supplies for battery-powered devices
  • LED lighting drivers
  • Portable electronics

Quality and Reliability

The TPS55340QRTERQ1 is designed to meet the rigorous quality standards of the automotive industry. It is qualified for operation over a temperature range of -40°C to 150°C, ensuring reliable performance under extreme conditions. With its robust design and advanced features, the TPS55340QRTERQ1 from Texas Instruments stands out as a superior choice for designers seeking a high-efficiency, flexible power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,987 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess