EN
  • EN
  • DE

LM4040BEM3-2.1+T

Part No LM4040BEM3-2.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 28μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054240-LM4040BEM3-2.1+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040BEM3-2.1+T CAD Model

Description

Maxim Integrated LM4040BEM3-2.1+T Precision Voltage Reference

The LM4040BEM3-2.1+T from Maxim Integrated is a high-precision shunt voltage reference that offers a fixed reverse breakdown voltage of 2.1V with an impressive accuracy. This component is designed for use in various applications where a stable and accurate reference voltage is crucial, such as in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supply monitoring.

Encased in a small SOT-23 package, the LM4040BEM3-2.1+T is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a popular choice for portable and battery-powered devices. The device operates over a wide current range from 60µA to 15mA, providing designers with flexibility in a variety of circuit configurations.

One of the key features of the LM4040BEM3-2.1+T is its low temperature coefficient, which ensures minimal deviation in the output voltage over the operating temperature range. This temperature stability makes it suitable for precision applications and environments with varying temperatures.

The device also boasts excellent long-term stability and very low dynamic impedance, which contributes to its ability to provide a stable reference under varying load conditions. Additionally, the LM4040BEM3-2.1+T is characterized for operation from −40°C to +85°C, catering to a broad spectrum of industrial applications.

With its high precision and reliability, the Maxim Integrated LM4040BEM3-2.1+T is an excellent choice for designers looking to enhance the accuracy and stability of their systems. Whether it's for power management, process control, or instrumentation, this voltage reference can help achieve consistent performance and improve the overall efficiency of electronic circuits.

For those seeking a reliable and precise voltage reference solution, the LM4040BEM3-2.1+T from Maxim Integrated offers the quality and performance needed to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess