EN
  • EN
  • DE

LMR14050SSQDDARQ1

Part No LMR14050SSQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR14050
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43402-6, -296-43402-1-ND, 296-43402-2, LMR14050SSQDDARQ1-ND, 296-43402-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852300-LMR14050SSQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LMR14050SSQDDARQ1 CAD Model

Description

The LMR14050SSQDDARQ1 is a state-of-the-art automotive-grade step-down (buck) regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, offering reliability, efficiency, and high performance in a compact package.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 40V, making it suitable for a broad spectrum of automotive power systems, including those that must withstand cold-crank and stop-start conditions.
  • High-Efficiency Operation: With its advanced design, the LMR14050SSQDDARQ1 provides efficient power conversion, which can help reduce power loss and improve overall system efficiency.
  • Adjustable Switching Frequency: The regulator allows for an adjustable switching frequency from 200 kHz to 2.2 MHz, enabling designers to optimize the balance between efficiency and external component size.
  • Thermal Protection: It includes thermal shutdown and overcurrent protection, safeguarding the device and the system from damage due to excessive heat or current conditions.
  • Qualified for Automotive Applications: As a part of Texas Instruments' automotive-grade product portfolio, this regulator is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive electronics.
  • Compact Footprint: The LMR14050SSQDDARQ1 comes in a small 3.5mm x 5.5mm WSON package, making it ideal for space-constrained applications.

Applications:

The versatility of the LMR14050SSQDDARQ1 makes it well-suited for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), telematics, and power supplies for microcontrollers and sensors.

Conclusion:

With its robust feature set and automotive-grade certification, the LMR14050SSQDDARQ1 from Texas Instruments stands out as a reliable and efficient solution for power regulation in modern vehicles. Its adaptability to a wide range of input voltages, thermal management capabilities, and compact size make it an essential component for automotive system designers seeking performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4036 $54.0360
23+ $4.4338 $101.9774
35+ $4.2952 $150.3320
49+ $4.1567 $203.6783
63+ $4.0181 $253.1403
84+ $3.6024 $302.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,170 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess