EN
  • EN
  • DE

NCP5661DT12RKG

Part No NCP5661DT12RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 1A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 1.3V @ 1A
Output Current 1A
Operating Supply Current 3mA
PSRR 70dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DPAK-5
Win Source Part Number 1082272-NCP5661DT12RKG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5661DT12RKG CAD Model

Description

ON Semiconductor NCP5661DT12RKG Voltage Regulator

The ON Semiconductor NCP5661DT12RKG is a highly reliable and efficient voltage regulator designed to deliver a fixed output voltage with high precision. This component is ideal for a variety of applications, including consumer electronics, industrial systems, and telecommunications equipment, where stable voltage is crucial for optimal performance.

The NCP5661DT12RKG is part of ON Semiconductor's portfolio of linear voltage regulators, which are known for their low dropout performance and excellent transient response. This particular model provides a fixed output of 1.2V, which is suitable for powering low-voltage digital circuits and other sensitive electronic components.

Key Features:

  • Output Voltage: Fixed 1.2V output, which is ideal for supplying consistent power to voltage-sensitive applications.
  • High Accuracy: Offers tight output voltage accuracy, ensuring reliable operation of connected devices.
  • Low Dropout: Features low dropout performance, allowing it to maintain output voltage even when the input-to-output differential is small.
  • Thermal Protection: Integrated thermal shutdown function protects the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: Built-in current limit feature prevents damage from overcurrent conditions, adding an extra layer of safety for your circuit.
  • Package: Available in a compact DPAK (TO-252) package, the NCP5661DT12RKG is designed for space-constrained applications.

With its robust design, the NCP5661DT12RKG can operate over a wide range of temperatures, making it suitable for harsh environments. Its low quiescent current ensures minimal power consumption when in standby mode, contributing to the energy efficiency of the end product.

ON Semiconductor's commitment to quality means that the NCP5661DT12RKG voltage regulator is manufactured to high standards, ensuring dependable performance and consistency across batches. Whether you're designing power supplies for portable devices or stationary electronic systems, the NCP5661DT12RKG is a solid choice for your voltage regulation needs.

For detailed specifications and application guidance, refer to the official datasheet provided by ON Semiconductor, which offers comprehensive information to help you integrate this voltage regulator into your design with confidence.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4577 $57.2885
11+ $9.4012 $103.4132
17+ $9.1074 $154.8258
23+ $8.8136 $202.7128
30+ $8.5198 $255.5940
40+ $7.6385 $305.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess