EN
  • EN
  • DE

LM4040CIX3-2.5+T

Part No LM4040CIX3-2.5+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1054292-LM4040CIX3-2.5+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CIX3-2.5+T CAD Model

Description

Maxim Integrated LM4040CIX3-2.5+T Precision Voltage Reference

The LM4040CIX3-2.5+T from Maxim Integrated is a high-precision shunt voltage reference that provides a fixed voltage output of 2.5 volts. Designed to maintain stability over a wide range of operating conditions, this voltage reference is a key component in applications requiring precise voltage regulation. It is an ideal choice for A/D and D/A converters, power supply monitors, and other precision circuitry.

With an impressive initial accuracy of ±0.1%, the LM4040CIX3-2.5+T ensures that systems relying on stable reference voltages perform optimally. Its low temperature coefficient, typically 75 ppm/°C, guarantees minimal deviation across a broad temperature range, making it suitable for both commercial and industrial environments.

This device is offered in a compact SOT-23 package, which is not only space-efficient but also allows for easy integration into a variety of electronic assemblies. The LM4040CIX3-2.5+T operates over a wide current range from 60µA to 15mA, providing designers with flexibility in various application contexts. Furthermore, its no-load stability and low dynamic impedance ensure consistent performance under varying load conditions.

Key features of the LM4040CIX3-2.5+T include:

  • Fixed 2.5V output voltage
  • Initial accuracy of ±0.1%
  • Low temperature coefficient: 75 ppm/°C (typical)
  • Wide operating current range: 60µA to 15mA
  • Compact SOT-23 package for space-sensitive applications
  • Excellent stability with capacitive loads

The device's robustness is further enhanced by its ability to operate over a wide temperature range of -40°C to +85°C. This ensures that the LM4040CIX3-2.5+T can deliver consistent performance in a variety of climates and under diverse thermal stresses.

Whether you're developing precision instrumentation, portable devices, or any system that demands an accurate reference voltage, the LM4040CIX3-2.5+T from Maxim Integrated is an excellent choice that combines precision, reliability, and versatility in a small form factor.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess