EN
  • EN
  • DE

ZXRD060AFK-7

Part No ZXRD060AFK-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 10-DFN2626P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt, Dual
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 0.2V
Maximum Output Voltage 18V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 300μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package U-DFN2626-10
Win Source Part Number 1120413-ZXRD060AFK-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXRD060AFK-7 CAD Model

Description

Introducing the ZXRD060AFK-7 Power Regulator from Diodes Incorporated

The ZXRD060AFK-7 is a high-performance, low-profile power regulator component designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This power regulator is specifically engineered to meet the demanding requirements of modern electronic devices, providing efficient power management and conversion capabilities.

Key Features

  • High Efficiency: The ZXRD060AFK-7 is designed for maximum energy efficiency, which helps to reduce power loss and improve overall system performance.
  • Compact Design: With its small form factor, this power regulator is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various types of electronic equipment.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, ensuring reliability and longevity of both the regulator and the host device.
  • Low Quiescent Current: The low idle current draw of the ZXRD060AFK-7 minimizes power consumption when the device is in standby mode, contributing to the energy-saving characteristics of the end product.

Applications

The ZXRD060AFK-7 is suitable for a wide array of applications, including but not limited to:

  • Portable electronics
  • Power supplies
  • Battery management systems
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXRD060AFK-7 power regulator is built to stringent quality standards, ensuring high reliability and performance consistency across a range of environmental conditions. Whether for mass production or specialized equipment, this power regulator is a dependable choice for designers and engineers looking to enhance the efficiency and durability of their electronic devices.

With its combination of efficiency, compact size, and robust protection features, the ZXRD060AFK-7 from Diodes Incorporated stands out as a superior choice for your power regulation needs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9036 $58.7340
160+ $0.7414 $118.6240
245+ $0.7183 $175.9835
335+ $0.6951 $232.8585
430+ $0.6720 $288.9600
580+ $0.6024 $349.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess