EN
  • EN
  • DE

LT8362HMSE#PBF

Part No LT8362HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 2A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Boost, SEPIC Switching Regulator IC Positive Fixed - 1 Output 2A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT8362
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878958-LT8362HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8362HMSE#PBF CAD Model

Description

Product Overview: LT8362HMSE#PBF by Analog Devices Inc.

The LT8362HMSE#PBF is a versatile and robust high-performance DC/DC converter integrated circuit from the reputable manufacturer, Analog Devices Inc. This component is designed to cater to a wide array of power supply applications, offering a compact and efficient solution for designers looking to optimize their power management systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.8V to 60V, accommodating a broad spectrum of power sources, from single-cell batteries to industrial supplies.
  • Adjustable and Fixed Output Voltage: It offers a versatile output voltage range that is adjustable from 0.8V to the input voltage, or can be fixed through internal settings, providing flexibility for various output requirements.
  • High Efficiency: With its high-efficiency design, the LT8362HMSE#PBF ensures minimal power loss during conversion, which is critical for battery-powered and energy-sensitive applications.
  • Burst Mode® Operation: The inclusion of Burst Mode operation enables low quiescent current, making this IC an excellent choice for applications requiring extended battery life and energy conservation.
  • Robust Thermal Performance: The device is housed in an MSOP-16 package with exposed pad for enhanced thermal performance, ensuring reliable operation even under high power or high ambient temperature conditions.
  • Multiple Topologies Supported: This converter supports boost, SEPIC, and inverting topologies, offering design versatility to meet a wide range of voltage conversion needs.
  • Protection Features: The LT8362HMSE#PBF is equipped with a range of protection features including overvoltage protection, thermal shutdown, and frequency foldback, safeguarding the device and the system against various fault conditions.

Applications

The LT8362HMSE#PBF is ideal for a diverse set of applications, including but not limited to:

  • Automotive and Industrial Power Supplies
  • Portable and Battery-Powered Equipment
  • LED and LCD Bias Supplies
  • Wall Transformer Regulation
  • Telecommunications Power Supplies

With its combination of flexibility, efficiency, and reliability, the LT8362HMSE#PBF from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their power supply solutions. Whether the need is for simple voltage stepping, complex multi-rail systems, or power supplies capable of withstanding harsh environments, this integrated circuit delivers performance that can be counted on.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4023 $52.0115
12+ $8.5353 $102.4236
19+ $8.2685 $157.1015
25+ $8.0018 $200.0450
33+ $7.7351 $255.2583
44+ $6.9349 $305.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess