EN
  • EN
  • DE

REG113NA-2.5/3KG4

Part No REG113NA-2.5/3KG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DMOS 400mA Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242447-REG113NA-2.5/3KG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG113NA-2.5/3KG4 CAD Model

Description

The REG113NA-2.5/3KG4 is a high-performance, low-dropout voltage regulator designed and manufactured by Texas Instruments. This regulator is specifically engineered to deliver a fixed output of 2.5 volts with a current capacity of up to 3 Amps, making it an ideal solution for a wide range of power supply applications.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a stable and reliable power source for sensitive electronics.
  • High Current Capacity: Capable of delivering up to 3A of output current, suitable for high-power applications.
  • Low Dropout Voltage: Features a low dropout voltage that ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: Integrated with safety features that protect the device and the load from damage due to overheating or excessive current.
  • Low Noise Performance: Designed to minimize output voltage ripple and noise, making it ideal for RF and precision analog applications.
  • Small Package Size: Comes in a compact form factor, which is beneficial for space-constrained applications.

Applications

The REG113NA-2.5/3KG4 is versatile and can be used in a variety of applications including:

  • Portable devices
  • Wireless communication systems
  • Microprocessor power supplies
  • Linear power supplies
  • Post-regulation for switching supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REG113NA-2.5/3KG4 is no exception. It is built to meet the high standards expected of TI products, ensuring long-term performance and stability in a range of environmental conditions.

Ordering Information

The REG113NA-2.5/3KG4 is available for order, and its detailed specifications, along with pricing and availability, can be found on the Texas Instruments website or through authorized distributors. Engineers and designers can also access support documentation, such as datasheets and application notes, to assist in the integration of this voltage regulator into their projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess