EN
  • EN
  • DE

LM2853MHX-1.8

Part No LM2853MHX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 1.8V 3A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 3A
Switching Frequency 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2853
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198130-LM2853MHX-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2853MHX-1.8 CAD Model

Description

The LM2853MHX-1.8 from Texas Instruments is a highly efficient, synchronous buck regulator designed for voltage step-down applications. This compact integrated circuit is engineered to deliver a fixed output voltage of 1.8V, catering to the needs of low-voltage electronics. With its advanced features and robust design, the LM2853MHX-1.8 is an ideal power solution for a wide range of products.

Key Features

  • Output Voltage: Fixed 1.8V output with high accuracy.
  • Current Capability: Capable of delivering up to 3A of continuous output current.
  • Efficiency: High-efficiency operation with synchronous rectification, reducing heat dissipation and improving system performance.
  • Switching Frequency: Adjustable switching frequency from 550 kHz to 1.5 MHz or fixed 1.5 MHz operation, allowing flexibility in optimizing for efficiency or component size.
  • Thermal Performance: Enhanced thermal performance with a power-enhanced 14-lead TSSOP package.
  • Protection Features: Built-in over-temperature, over-current, and under-voltage lockout protections to ensure safe operation under various conditions.
  • Soft-Start: Internal soft-start limits inrush current during startup, providing a smooth power-up sequence.
  • Voltage Precision: Tight voltage regulation to maintain stable output despite input voltage or load current changes.

Applications

The LM2853MHX-1.8 is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Point-of-load conversions
  • Computer peripherals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2853MHX-1.8 is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term reliability and consistent performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4248 $51.3720
36+ $2.8101 $101.1636
56+ $2.7223 $152.4488
76+ $2.6345 $200.2220
99+ $2.5467 $252.1233
132+ $2.2832 $301.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess