EN
  • EN
  • DE

LTC1550CGN#TRPBF

Part No LTC1550CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP ADJ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charge Pump Switching Regulator IC Negative Adjustable -1.24V 1 Output 10mA 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879099-LTC1550CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1550CGN#TRPBF CAD Model

Description

Product Overview: LTC1550CGN#TRPBF from Analog Devices Inc.

The LTC1550CGN#TRPBF is a sophisticated low-noise switched-capacitor voltage converter produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This component is engineered to generate a regulated negative voltage from a positive input voltage, making it an ideal choice for a variety of applications where a negative supply is required, such as operational amplifier systems, data acquisition systems, and portable battery-powered devices.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 2V to 5.5V, making it versatile for use in systems powered by various battery chemistries or standard power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to any value between -1.22V and -20V, providing flexibility for different application requirements.
  • High Output Current: The LTC1550CGN#TRPBF is capable of delivering a high output current up to 100mA, sufficient for most low-power applications.
  • Low Noise Performance: It features a low output noise characteristic, which is crucial for sensitive analog circuits and precision applications.
  • High Frequency Operation: The device operates at a high switching frequency of 20kHz, which allows for the use of small, low-cost capacitors while maintaining low power consumption and heat generation.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

  • Portable Battery-Powered Devices
  • Operational Amplifier Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Handheld Test Equipment

The LTC1550CGN#TRPBF is supplied in a compact 16-lead SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. The part number suffix "TRPBF" indicates that this product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, and that it is lead (Pb) free, complying with current environmental standards.

Analog Devices Inc. is known for their commitment to quality and the LTC1550CGN#TRPBF is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7209 $58.3254
13+ $7.9762 $103.6906
20+ $7.7269 $154.5380
27+ $7.4777 $201.8979
35+ $7.2284 $252.9940
47+ $6.4806 $304.5882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess