EN
  • EN
  • DE

TPS560430YDBVT

Part No TPS560430YDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PFM 600MA SOT23-6  /  Buck Switching Regulator IC Positive PFM 1V 1 Output 600mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type PFM
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPS560430
Other Names 296-50223-6,296-50223-1,296-50223-2
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249637-TPS560430YDBVT
Ultra Librarian 3D Model Ultra Librarian TPS560430YDBVT CAD Model

Description

The TPS560430YDBVT is a compact, high-performance step-down (buck) voltage regulator from Texas Instruments, designed to deliver stable and efficient power conversion. This device is ideal for a wide range of applications, including consumer electronics, networking equipment, and industrial systems.

Key Features

  • Output Voltage Range: The TPS560430YDBVT offers an adjustable output voltage range from 0.8V to 17V, allowing it to support a variety of devices and power requirements.
  • Input Voltage Range: With an input voltage range of 4.5V to 42V, this regulator is versatile and can operate from a wide range of power sources.
  • High Efficiency: The device features a high-efficiency, synchronous step-down converter that minimizes power loss, making it suitable for battery-powered applications.
  • Output Current: It can deliver up to 0.6A of continuous output current, ensuring reliable performance for moderate power needs.
  • Frequency Synchronization: The TPS560430YDBVT supports frequency synchronization to reduce electromagnetic interference (EMI), enhancing system reliability and performance.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from excessive heat and load conditions.
  • Package: The regulator is available in a compact SOT-23-6 package, which is suitable for space-constrained applications.

Applications

The TPS560430YDBVT is a versatile component that can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Routers and Modems
  • Set-Top Boxes
  • Networking Equipment
  • Industrial Controls

Conclusion

With its wide input voltage range, adjustable output, and high efficiency, the TPS560430YDBVT from Texas Instruments is an excellent choice for designers looking to integrate a reliable power solution into their applications. Its compact size, robust protection features, and capability to handle moderate power demands make it an essential component for modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6429 $57.5015
75+ $1.3480 $101.1000
115+ $1.3059 $150.1785
160+ $1.2638 $202.2080
205+ $1.2216 $250.4280
275+ $1.0953 $301.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess