EN
  • EN
  • DE

TPS562201DDCR

Part No TPS562201DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.768V
Maximum Output Voltage 7V
Output Current 2A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 096873-TPS562201DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS562201
Introduction Date December 19, 2015
ECCN EAR99
Country of Origin China , Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS562201DDCR CAD Model

Description

Overview of Texas Instruments TPS562201DDCR

The Texas Instruments TPS562201DDCR is a highly efficient, small-sized, synchronous step-down DC-DC converter that is ideal for a wide range of applications. It is designed to provide a compact power management solution with a minimal external component count, making it perfect for space-constrained applications.

Key Features

  • Input Voltage Range: The TPS562201DDCR operates with an input voltage range of 4.5V to 17V, accommodating a variety of power sources.
  • Output Voltage: It delivers an adjustable output voltage from 0.76V to 7V, ensuring versatility for different circuit requirements.
  • High Efficiency: With its synchronous step-down design, the device achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Current Capability: The converter can supply up to 2A of continuous output current, making it suitable for powering a range of ICs and devices.
  • Thermal Performance: The TPS562201DDCR comes in a 6-pin SOT-23 package, which offers excellent thermal performance and a small footprint on the PCB.
  • Protection Features: It includes a variety of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, providing robust safeguards for your electronic designs.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which reduces noise and interference in sensitive applications.

Applications

The TPS562201DDCR is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Point-of-Load Conversions
  • Industrial and Automotive Systems

Conclusion

In summary, the TPS562201DDCR from Texas Instruments is a versatile and efficient solution for DC-DC conversion needs in modern electronics. Its combination of a wide input voltage range, adjustable output, high efficiency, and robust protection features, all packed into a tiny SOT-23 package, make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0642 $50.0760
1,905+ $0.0526 $100.2030
2,945+ $0.0510 $150.1950
4,050+ $0.0494 $200.0700
5,245+ $0.0477 $250.1865
7,010+ $0.0428 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391,170 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess