EN
  • EN
  • DE

TPS562201DDCT

Part No TPS562201DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.768V
Maximum Output Voltage 7V
Output Current 2A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1112101-TPS562201DDCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS562201DDCT CAD Model

Description

The TPS562201DDCT is a highly efficient synchronous step-down (buck) converter from the reputable manufacturer Texas Instruments (TI). This compact, integrated circuit is designed to deliver a continuous output current of up to 2 A with excellent power efficiency, making it an ideal choice for low voltage power supply applications in various electronic devices.

Key Features

  • Output Current: Capable of delivering a 2 A continuous output current over a wide input voltage range.
  • Input Voltage Range: Operates from an input voltage range of 4.5 V to 17 V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Offers an adjustable output voltage down to 0.76 V with a 1.5% accuracy over the temperature range.
  • High Efficiency: Integrated low RDS(on) power MOSFETs ensure high efficiency at both heavy and light loads.
  • Frequency Synchronization: Supports synchronization to an external clock to minimize interference with other circuits.
  • Thermal Protection: Features over-temperature protection to safeguard the device under extreme conditions.
  • Package: Available in a compact 6-pin SOT-23 package, suitable for space-constrained applications.

Applications

The TPS562201DDCT is versatile and can be used in a wide array of applications, including:

  • Consumer Electronics
  • Set-Top Boxes
  • Networking Equipment
  • Point of Load Conversions
  • Portable and Battery-Powered Equipment

Design Support

To facilitate the design process, Texas Instruments provides extensive technical documentation, including datasheets, reference designs, and application notes. Designers can take advantage of TI's WEBENCH® Designer tools to customize the TPS562201DDCT for their specific application needs, ensuring a quick and efficient design cycle.

With its combination of performance, efficiency, and design flexibility, the TPS562201DDCT from Texas Instruments stands out as a robust solution for modern power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0819 $50.3685
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 402,540 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess