EN
  • EN
  • DE

TPS56221OADDFR

Part No TPS56221OADDFR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840972-TPS56221OADDFR
Ultra Librarian 3D Model Ultra Librarian TPS56221OADDFR CAD Model

Description

The TPS56221OADDFR is a highly efficient, synchronous step-down DC/DC converter from Texas Instruments, designed to deliver outstanding performance in a compact package. This advanced power solution is ideal for a wide range of applications, including computing systems, networking equipment, and industrial platforms that require low output voltage and high output current.

Key Features

  • High Efficiency: With its integrated low R<sub>DS(on) MOSFETs, the TPS56221OADDFR provides efficient power conversion, which can lead to reduced power loss and improved thermal performance.
  • Adjustable Switching Frequency: The device allows for a flexible switching frequency ranging from 200 kHz to 1.2 MHz, enabling designers to optimize the converter for efficiency or component size.
  • Output Voltage Range: The TPS56221OADDFR supports an adjustable output voltage range from 0.6 V to 5.5 V, making it suitable for powering a variety of low-voltage ICs and systems.
  • High Output Current: This converter is capable of delivering up to 25 A of continuous output current, catering to applications with high power demands.
  • Thermal Performance: The device is available in a thermally enhanced 14-Pin VQFN package, which helps to maintain performance even under high power operation.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure reliable operation under fault conditions.

Applications

  • Server and Telecom Power Supplies
  • Networking Equipment
  • Industrial and Automotive Systems
  • FPGA, DSP, and ASIC Power Supplies

The TPS56221OADDFR is designed to meet the rigorous demands of modern electronic systems, offering a robust power management solution that combines high efficiency, flexibility, and protection. With its ability to deliver high current at low voltages, and its compact form factor, the TPS56221OADDFR is an excellent choice for designers looking to optimize power usage in space-constrained applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess