EN
  • EN
  • DE

TPS563201DDCR

Part No TPS563201DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC / Conv DC-DC 4.5V to 17V Synchronous Step Down Single-Out 0.76V to 7V 3A 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.768V
Maximum Output Voltage 7V
Output Current 3A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 213383-TPS563201DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS563201
Introduction Date December 17, 2015
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS563201DDCR CAD Model

Description

Product Overview: Texas Instruments TPS563201DDCR

The TPS563201DDCR is a highly efficient synchronous buck converter from Texas Instruments, designed to deliver a continuous output current of up to 3 A to loads with an input voltage range of 4.5 V to 17 V. This makes it an excellent choice for a wide range of applications, including consumer electronics, networking, and industrial systems. The compact package and high level of integration make it ideal for space-constrained applications.

The TPS563201DDCR utilizes an advanced Eco-mode™ feature that significantly improves light-load efficiency by reducing the switching frequency, which in turn lowers the quiescent current. When the load increases, the device automatically transitions to PWM (Pulse Width Modulation) operation, ensuring excellent transient response and regulation performance. This adaptive operation helps in achieving high efficiency over the entire load range, which is critical for portable and energy-sensitive applications.

This buck converter is designed with a range of protective features to ensure reliable operation under various conditions. These include over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown. The TPS563201DDCR also features a power-good (PG) signal that provides a system-ready status to downstream circuits once the output voltage becomes stable.

For design flexibility, the TPS563201DDCR allows for adjustable switching frequencies from 200 kHz to 2.2 MHz, which can be set using an external resistor. This feature enables designers to optimize the converter for efficiency or component size depending on the specific needs of the application. Additionally, the external compensation allows for optimization of transient response and loop stability for a wide range of output capacitors and inductors.

The device comes in a compact 6-pin SOT-23 package, making it an ideal solution for PCB space saving while still providing robust power management capabilities. With its comprehensive set of features and high level of performance, the TPS563201DDCR from Texas Instruments is a versatile power solution that can meet the needs of a diverse array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0690 $50.0250
1,770+ $0.0566 $100.1820
2,735+ $0.0549 $150.1515
3,770+ $0.0531 $200.1870
4,875+ $0.0513 $250.0875
6,525+ $0.0460 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess