EN
  • EN
  • DE

TPS56C215RNNT

Part No TPS56C215RNNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A 18VQFN / Conv DC-DC 3.8V to 17V Synchronous Step Down Single-Out 0.6V to 5.5V 12A 18-Pin VQFN-HR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP2, Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 17V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 12A
Frequency - Switching 400kHz, 800kHz, 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 18-VFQFN
Manufacturer Package 18-VQFN (3.5x3.5)
Win Source Part Number 798011-TPS56C215RNNT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS56C215
Introduction Date July 04, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS56C215RNNT CAD Model

Description

The TPS56C215RNNT is a state-of-the-art integrated circuit (IC) developed by Texas Instruments (TI), which is designed to meet the rigorous demands of modern power supply solutions. This IC is a part of Texas Instruments' extensive portfolio of power management devices, and it is specifically engineered to deliver high efficiency, reliability, and performance for a range of applications.

Key Features

  • High-Efficiency Synchronous Buck Converter: The TPS56C215RNNT is a synchronous step-down (buck) converter that offers high efficiency, which is crucial for minimizing heat generation and improving system performance.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various applications, from industrial to consumer electronics.
  • Adjustable Switching Frequency: The switching frequency of the TPS56C215RNNT is adjustable, allowing designers to optimize the performance of their power supply design for specific applications.
  • Integrated MOSFETs: It comes with low RDS(on) high- and low-side MOSFETs, which reduce the footprint and simplify the design by eliminating the need for external MOSFETs.
  • Protection Features: The device includes a suite of protection features such as over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application.

Applications

The TPS56C215RNNT is ideal for a wide range of applications, including but not limited to:

  • Point-of-Load (POL) solutions
  • Networking and telecommunication equipment
  • Enterprise servers and storage systems
  • Industrial power supplies
  • Gaming consoles
  • Field-programmable gate array (FPGA) and digital signal processor (DSP) power supplies

Technical Specifications

For those looking to incorporate the TPS56C215RNNT into their designs, the following technical specifications provide a quick overview:

  • Package: VQFN (RNNT)
  • Output Voltage Range: Adjustable
  • Output Current: High
  • Efficiency: Up to 95%
  • Operating Temperature Range: Specified over the full industrial temperature range

In summary, the TPS56C215RNNT from Texas Instruments is a robust and versatile power management solution that combines efficiency, performance, and protection features in a compact package. Whether for industrial, computing, networking, or consumer electronics, this IC stands as an exemplary choice for your power supply needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7438 $52.0660
145+ $0.6968 $101.0360
225+ $0.6732 $151.4700
320+ $0.6262 $200.3840
415+ $0.6026 $250.0790
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,190 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess