EN
  • EN
  • DE

TPS59116RGER

Part No TPS59116RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR DDR 2OUT 24VQFN / Complete DDR, DDR2 and DDR3 Memory Power Solution Synchronous Buck Controller 3-A LDO, Buffered Reference for Embedded Computing Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Controller, DDR
Voltage - Input 3V ~ 28V
Number of Outputs 2
Voltage - Output 0.76V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Part Number Series TPS59116
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811710-TPS59116RGER
Ultra Librarian 3D Model Ultra Librarian TPS59116RGER CAD Model

Description

Introducing the TPS59116RGER from Texas Instruments

The TPS59116RGER is a state-of-the-art, integrated circuit designed for high-performance power management applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this chip is part of their extensive range of power management solutions that cater to a wide array of electronic devices and systems.

Key Features

  • Highly Integrated Solution: The TPS59116RGER integrates a synchronous step-down converter with FETs, a linear regulator, and a power-up sequencing controller. This level of integration simplifies design, reduces external component count, and minimizes the footprint on the PCB.
  • Efficient Power Conversion: With its synchronous step-down converter, the device offers efficient power conversion, which is critical for maintaining battery life in portable devices and reducing heat in high-power systems.
  • Flexible Power Sequencing: The built-in power-up sequencing controller allows for flexible sequencing of multiple supply voltages, ensuring proper startup and shutdown procedures for complex electronic systems.
  • Adjustable Output: The output voltage of the linear regulator can be adjusted through external resistors, providing design flexibility to match the specific needs of the application.
  • Thermal Protection: The TPS59116RGER features thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Compact Packaging: Offered in a compact QFN-24 package, it is well-suited for space-constrained applications.

Applications

The TPS59116RGER is ideal for powering core voltages of DSPs and processors, and it is especially well-suited for applications such as:

  • Notebooks and Ultrabooks
  • Tablets and Smartphones
  • Networking and Telecom Equipment
  • Portable and Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS59116RGER is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in a variety of operating conditions.

In summary, the TPS59116RGER from Texas Instruments is a versatile and efficient power management solution that offers designers the flexibility, efficiency, and reliability needed for today's cutting-edge electronic devices.

You May Also Be Interested in

Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7710 $52.6490
44+ $2.2737 $100.0428
69+ $2.2026 $151.9794
94+ $2.1316 $200.3704
122+ $2.0605 $251.3810
163+ $1.8474 $301.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess