EN
  • EN
  • DE

TPS59116RGET

Part No TPS59116RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CTRLR DDR 2OUT 24VQFN  /  series Controller, DDR Voltage Regulator IC 2 Output 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series D-CAP™
Package Tape & Reel
Applications Controller, DDR
Voltage - Input 3V ~ 28V
Number of Outputs 2
Voltage - Output 0.76V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS59116
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-27767-2,296-27767-1,-296-27767-1-ND,296-27767-6,TEXTISTPS59116RGET,-TPS59116RGET-NDR,2156-TPS59116RGET
Standard Package 250
Win Source Part Number 1177129-TPS59116RGET
Ultra Librarian 3D Model Ultra Librarian TPS59116RGET CAD Model

Description

The TPS59116RGET is a high-performance, integrated power management IC designed by Texas Instruments, a leader in semiconductor solutions. This precision-engineered chip is tailored to meet the stringent power requirements of modern digital signal processors (DSPs), field-programmable gate arrays (FPGAs), microprocessors, and other digital ICs that require a stable and efficient power supply.

Key Features

  • Integrated Solution: The TPS59116RGET simplifies design by integrating several components into one package, including a step-down converter, FETs, and a linear regulator.
  • High Efficiency: With its synchronous step-down converter, it achieves high power conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Outputs: The output voltages can be adjusted to meet the specific needs of the application, providing versatility and precision for a wide range of uses.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within a specified range, which is essential for proper power sequencing in complex systems.

Applications

The TPS59116RGET is ideal for powering sensitive digital components in various applications, including:

  • Networking equipment
  • Telecommunications infrastructure
  • Computing systems
  • Industrial controls
  • Medical devices

Technical Specifications

The device is offered in a compact, 24-pin VQFN (RGE) package, making it suitable for space-constrained applications. It supports a wide input voltage range and provides a stable output with excellent transient response. The TPS59116RGET is designed for easy implementation into a variety of circuit designs, thanks to its compatibility with standard industry footprints and pinouts.

Quality and Support

As with all Texas Instruments products, the TPS59116RGET is backed by comprehensive technical support and documentation. Designers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this power management IC into their projects.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4986 $52.4706
49+ $2.0502 $100.4598
76+ $1.9861 $150.9436
105+ $1.9220 $201.8100
135+ $1.8580 $250.8300
181+ $1.6658 $301.5098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,430 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess