EN
  • EN
  • DE

TPS59620RHAT

Part No TPS59620RHAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR STEP-DOWN DUAL D 40VQFN / DC/DC Cntrlr Single-OUT Step Down 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP+
Packaging Reel package
Applications Controller, Intel IMVP-6+
Voltage - Input 3 V ~ 28 V
Number of Outputs 1
Voltage - Output 0.3 V ~ 1.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 798014-TPS59620RHAT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS59620
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS59620RHAT CAD Model

Description

The TPS59620RHAT is a high-performance, precision voltage regulator chip designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the TPS596xx series, which is renowned for its high efficiency and reliability in power management applications.

Key Features

  • High Efficiency: The TPS59620RHAT is designed to provide a very high level of power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Precision Output: This voltage regulator offers a precise output voltage regulation, ensuring stable and consistent power delivery to sensitive electronic components.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency that can be optimized for various applications to balance efficiency and component size.
  • Thermal Protection: With built-in thermal shutdown and over-temperature protection, the TPS59620RHAT is engineered to safeguard itself and the system it powers from damage due to excessive heat.
  • Adjustable Soft-Start: The soft-start feature prevents inrush current at startup, which can extend the life of the electronic components and reduce stress on the power supply.

Applications

The TPS59620RHAT is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Server and storage systems
  • Industrial control systems
  • Computing platforms

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS59620RHAT is no exception, with its robust design and manufacturing process that meets the stringent industry standards for performance and longevity. Customers can rely on this voltage regulator to perform consistently under varying conditions and in demanding environments.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet and product documentation provided by Texas Instruments. These documents offer comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines for the TPS59620RHAT voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8223 $54.5784
18+ $5.5978 $100.7604
28+ $5.4229 $151.8412
39+ $5.2480 $204.6720
50+ $5.0730 $253.6500
66+ $4.5482 $300.1812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess