EN
  • EN
  • DE

TPS59621RHAR

Part No TPS59621RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRL IMVP-6.5 1OUT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Controller, Intel IMVP-6.5™
Voltage - Input 3V ~ 28V
Number of Outputs 1
Voltage - Output 0.3V ~ 1.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number TPS59621
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900835-TPS59621RHAR
Ultra Librarian 3D Model Ultra Librarian TPS59621RHAR CAD Model

Description

Product Overview: TPS59621RHAR from Texas Instruments

The TPS59621RHAR is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of voltage regulators and power management chips, catering to the growing demand for efficient and compact power solutions in modern electronics.

Key Features and Benefits

  • High Performance: The TPS59621RHAR is engineered to deliver precise power regulation, ensuring stable operation for sensitive electronic components. It is capable of handling high switching frequencies, which translates to smaller external components and a reduction in overall design footprint.
  • Advanced Control: This PMIC features advanced control methods, including voltage mode control with feed-forward, which allows for fast transient response and stable operation across a wide range of loads and input voltages.
  • Efficiency: Designed with power efficiency in mind, the TPS59621RHAR helps to reduce power losses in systems, contributing to longer battery life in portable applications and reduced heat dissipation requirements.
  • Protection Features: It includes a comprehensive suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a variety of fault conditions.
  • Adjustable Output: The output voltage of the TPS59621RHAR is adjustable, providing design flexibility to meet the requirements of different applications and allowing for fine-tuning of power supply parameters.
  • Integration: This device integrates several functions into a single chip, which simplifies the design process, reduces the bill of materials, and can accelerate time-to-market for new products.

Applications

The TPS59621RHAR is suitable for a wide range of applications, particularly where high efficiency and compact design are critical. It is commonly used in computing systems, networking equipment, storage systems, FPGA and ASIC power supplies, and other embedded applications that require precise voltage regulation.

Package and Availability

The device comes in a highly compact 40-VQFN (RHA) package, ensuring a minimal footprint on the PCB. It is available for order through Texas Instruments and authorized distributors, making it accessible for both large-scale production and prototyping needs.

With its combination of performance, efficiency, and protection features, the TPS59621RHAR from Texas Instruments stands out as a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9286 $54.2146
25+ $4.0440 $101.1000
39+ $3.9177 $152.7903
53+ $3.7913 $200.9389
69+ $3.6649 $252.8781
92+ $3.2858 $302.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,752 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess