EN
  • EN
  • DE

TPS59650RSLR

Part No TPS59650RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR IMVP-7 2OUT 48VQFN / D-CAP+™ Controller, Intel IMVP-7 Voltage Regulator IC 2 Output 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Controller, Intel IMVP-7
Voltage - Input 3V ~ 28V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS59650
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30288-1,296-30288-2,2156-TPS59650RSLR,-296-30288-1,296-30288-6,TEXTISTPS59650RSLR,-296-30288-1-ND,-TPS59650RSLR-NDR
Standard Package 2,500
Win Source Part Number 1317759-TPS59650RSLR
Ultra Librarian 3D Model Ultra Librarian TPS59650RSLR CAD Model

Description

The TPS59650RSLR is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, designed to provide efficient and reliable power solutions for a wide range of applications. This IC is a part of the TPS596xx series, which is known for its high performance and flexibility in managing power requirements for complex systems.

Key Features

  • Integrated Power Solution: The TPS59650RSLR integrates multiple power control functionalities into a single chip, reducing the need for external components and simplifying the design process for engineers.
  • High Efficiency: With an advanced switching regulator design, this IC achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Versatility: It is versatile enough to be used in a variety of applications, including computing, networking, and telecommunications equipment.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the IC for specific applications and requirements.
  • Thermal Management: The TPS59650RSLR comes with excellent thermal management features that ensure stable operation even under high power loads.

Applications

The TPS59650RSLR is ideal for use in a multitude of applications where efficient power management is crucial. Some of the common applications include:

  • Server and Enterprise Solutions
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing Systems
  • Industrial Control Systems

Technical Specifications

Some of the technical specifications of the TPS59650RSLR include:

  • Input Voltage Range: Specified for a range of input voltages to accommodate various power sources.
  • Output Voltage: Precisely regulated output voltage to ensure consistent power delivery to the load.
  • Package: Available in a compact package that is suitable for space-constrained applications.

Overall, the TPS59650RSLR from Texas Instruments represents a robust power management solution that combines efficiency, versatility, and high performance in a compact form factor. It is an excellent choice for designers looking to streamline their power systems with a reliable and capable IC.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1003 $55.5015
11+ $9.1080 $100.1880
18+ $8.8233 $158.8194
24+ $8.5387 $204.9288
31+ $8.2541 $255.8771
41+ $7.4002 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess