EN
  • EN
  • DE

TPS59650RSLT

Part No TPS59650RSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR IMVP7 3+2 STEPDWN 48VQFN / DC/DC Cntrlr Dual-OUT Step Down 600kHz 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP+
Packaging Reel package
Applications Controller, Intel IMVP-7
Voltage - Input 3 V ~ 28 V
Number of Outputs 2
Voltage - Output 0.25 V ~ 1.52 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (6x6)
Win Source Part Number 798015-TPS59650RSLT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS59650
Introduction Date January 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS59650RSLT CAD Model

Description

The TPS59650RSLT is a sophisticated, integrated power management IC (PMIC) designed by Texas Instruments (TI), renowned for their high-performance electronic components. This PMIC is specifically engineered to cater to the power requirements of multi-core processors, making it an ideal choice for applications in computing, networking, and telecommunications that demand efficient power distribution and management.

At the heart of the TPS59650RSLT is its ability to provide multiple output voltages with high accuracy, which is critical for ensuring the stable operation of advanced processor technologies. The device incorporates a range of features that enhance its performance and reliability, including programmable voltage regulation, power sequencing, and thermal management.

Key Features:

  • Multi-Phase Buck Converter: This PMIC utilizes a multi-phase buck converter design, which helps in reducing the amount of input and output capacitance needed, thereby minimizing the overall solution size and improving transient response.
  • Programmable Voltage: The TPS59650RSLT offers programmable voltage settings through its I2C/SMBus interface, allowing precise control over the power supplied to various system components.
  • Integrated FETs: Integrated high-side and low-side MOSFETs ensure efficient power conversion, leading to reduced power loss and improved thermal performance.
  • Power Sequencing: With its built-in power sequencing capabilities, the PMIC ensures that voltage rails are enabled in the correct order, which is vital for the proper startup of complex systems.
  • Thermal Shutdown: The device includes over-temperature protection, safeguarding the system against overheating by automatically shutting down if a critical temperature threshold is reached.

The TPS59650RSLT comes in a compact QFN package, which is designed to occupy minimal board space while still delivering robust power management capabilities. Its design is optimized for easy integration into system designs, reducing the time to market for products that incorporate this PMIC.

Overall, the TPS59650RSLT from Texas Instruments represents a powerful solution for advanced power management, providing designers with the flexibility, efficiency, and reliability required to develop high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess