EN
  • EN
  • DE

TPS60122PWPR

Part No TPS60122PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3 V, 200-mA HIGH EFFICIENCY CHARGE PUMP DC/DC CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Win Source Part Number 394751-TPS60122PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60122PWPR CAD Model

Description

The TPS60122PWPR is a high-performance, regulated charge pump DC/DC converter manufactured by Texas Instruments. This device is specifically designed to provide a cost-effective solution for applications requiring efficient voltage conversion and regulation. The TPS60122PWPR is ideal for portable devices due to its low power consumption and small form factor, making it a popular choice among engineers for battery-powered equipment.

Key Features

  • Output Voltage Regulation: The TPS60122PWPR offers a fixed output voltage of 5V, which is maintained with high accuracy, ensuring reliable operation of connected components.
  • High Efficiency: Utilizing a charge pump technique, this device achieves a conversion efficiency of up to 90%, minimizing energy loss and extending battery life in portable applications.
  • Low Noise Operation: The converter is designed with a low-ripple charge pump and a regulated output, which significantly reduces voltage fluctuations and noise, making it suitable for RF and sensitive analog circuits.
  • Power Save Mode: To further enhance battery life, the TPS60122PWPR includes a power save mode that reduces quiescent current during light load conditions.

Applications

The versatile nature of the TPS60122PWPR makes it well-suited for a wide range of applications. It is commonly used in:

  • Mobile phones and PDAs
  • Portable media players
  • Handheld GPS devices
  • Wireless communication systems
  • Portable medical equipment

Technical Specifications

The TPS60122PWPR comes in a TSSOP (Thin Shrink Small Outline Package) with the following specifications:

  • Input Voltage Range: 1.8V to 5.5V
  • Fixed Output Voltage: 5V ±4%
  • Output Current: Up to 200 mA
  • Thermal Overload Protection
  • Low EMI (Electromagnetic Interference)
  • Package: 14-pin TSSOP

In summary, the TPS60122PWPR is a robust, efficient, and reliable solution for power conversion needs in compact, battery-operated devices. Its high efficiency, low noise, and power-saving features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess