EN
  • EN
  • DE

TPS60140PWP

Part No TPS60140PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LOW POWER DC-DC CONVERTER REGULATED 5 V, 100-mA CHARGE PUMP VOLTAGE TRIPLER | IC REG CHARGE PUMP 5V 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.8V
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 5V
Output Current 100mA
Switching Frequency 320kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS60140
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1272697-TPS60140PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60140PWP CAD Model

Description

Product Overview: TPS60140PWP by Texas Instruments

The TPS60140PWP is a high-performance, regulated charge pump DC-DC converter produced by Texas Instruments, a leader in semiconductor technology. This device is designed to provide a cost-effective voltage conversion solution for battery-powered and low-power applications. The TPS60140PWP is part of Texas Instruments' extensive power management portfolio, tailored to meet the demands of modern electronic devices.

The converter operates with an input voltage range from 1.8V to 5.5V, making it versatile for various power sources, including single-cell lithium-ion batteries. It is capable of delivering a fixed output voltage of 5V, with an output current of up to 100mA. The high efficiency of the TPS60140PWP ensures extended battery life, which is crucial for portable devices.

One of the key features of the TPS60140PWP is its low-noise operation, which is essential for applications sensitive to power supply noise, such as audio or RF circuits. The device achieves this through a regulated output that minimizes voltage ripples and fluctuations. Additionally, the TPS60140PWP includes over-temperature and over-current protection, enhancing the safety and reliability of the end application.

The TPS60140PWP is packaged in a 20-pin HTSSOP (PWP) package, which is designed for space-constrained applications. This compact package size, combined with a minimal number of external components required for operation, allows for a small footprint on the PCB, making it ideal for portable electronics, such as mobile phones, PDAs, and handheld gaming devices.

Texas Instruments provides comprehensive technical support for the TPS60140PWP, including detailed datasheets, application notes, and design resources. This support helps designers to quickly integrate the device into their projects, reducing time-to-market and ensuring a successful implementation of the charge pump converter in their designs.

In summary, the TPS60140PWP from Texas Instruments is a robust, efficient, and low-noise charge pump DC-DC converter that offers a reliable power solution for a wide range of low-power applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5829 $52.4610
210+ $0.4783 $100.4430
325+ $0.4633 $150.5725
450+ $0.4484 $201.7800
580+ $0.4334 $251.3720
775+ $0.3886 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess