EN
  • EN
  • DE

TPS60141PWP

Part No TPS60141PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LOW POWER DC-DC CONVERTER REGULATED 5 V, 100-mA CHARGE PUMP VOLTAGE TRIPLER | IC REG CHARGE PUMP 5V 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.8V
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 5V
Output Current 100mA
Switching Frequency 320kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS60141
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1272698-TPS60141PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60141PWP CAD Model

Description

Introducing the TPS60141PWP from Texas Instruments

The TPS60141PWP is a high-performance integrated circuit designed and produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is a part of TI's extensive range of power management solutions, specifically tailored to meet the demanding needs of modern electronic applications.

The TPS60141PWP is a step-up, regulated charge pump that generates a 5-V ±4% output voltage from a 2.7-V to 5.5-V input voltage. Its high efficiency and low-noise operation make it an ideal choice for portable devices. The device is housed in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, offering a compact footprint suitable for space-constrained applications.

Key Features of the TPS60141PWP

  • High Efficiency: The charge pump provides high efficiency over a wide range of load currents, which is essential for battery-powered devices, ensuring longer battery life and reliable performance.
  • Low Ripple Voltage: It has a low output voltage ripple, which is crucial for applications sensitive to power supply noise, such as RF circuits or precision analog systems.
  • Fixed Output Voltage: The device offers a fixed 5-V output, which simplifies the design process as no external feedback resistors are required.
  • Thermal Shutdown: The TPS60141PWP includes a thermal shutdown feature that protects the device from overheating, enhancing the overall reliability and longevity of the product.
  • PowerPAD™ Package: The PowerPAD™ package improves the thermal performance and allows for higher power dissipation, which is beneficial in applications that may experience high load conditions.

Applications

The TPS60141PWP is versatile and can be used in a variety of applications, such as:

  • Portable Electronics
  • Handheld Devices
  • Medical Equipment
  • Wireless Communication Devices
  • GPS Receivers

With its robust feature set and reliable performance, the TPS60141PWP from Texas Instruments is an excellent choice for designers looking to incorporate a stable power supply into their next project. Its efficiency, small size, and thermal management capabilities make it a go-to component for cutting-edge electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3051 $50.7122
53+ $1.8914 $100.2442
82+ $1.8323 $150.2486
113+ $1.7732 $200.3716
146+ $1.7141 $250.2586
196+ $1.5368 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess