EN
  • EN
  • DE

TPS60151DRV

Part No TPS60151DRV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TPS60151 5V/140mA Charge Pump Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272700-TPS60151DRV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60151DRV CAD Model

Description

The TPS60151DRV is a high-performance charge pump IC manufactured by Texas Instruments, designed to provide a regulated output voltage from an unregulated input. This integrated circuit is specifically engineered to cater to the needs of space-constrained and power-sensitive applications, making it an ideal choice for portable devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • Regulated Output Voltage: The TPS60151DRV provides a fixed output voltage, ensuring that connected devices receive a consistent power supply for optimal operation.
  • High Efficiency: This charge pump IC is designed for high efficiency, which helps in reducing power loss and increasing battery life in portable applications.
  • Low Noise Operation: The device operates with minimal noise, which is critical for sensitive electronic components and can enhance the overall performance of the end product.
  • Small Package Size: Housed in a compact DRV package, the TPS60151DRV is suitable for applications where board space is at a premium.

Applications

The versatility of the TPS60151DRV allows it to be integrated into a wide array of products. Its primary applications include, but are not limited to:

  • Handheld Devices
  • Portable Media Players
  • Wireless Peripherals
  • Battery-Powered Equipment

Technical Specifications

The TPS60151DRV operates over a broad input voltage range and offers numerous technical specifications that make it a robust choice for designers:

  • Input Voltage Range: 2.7V to 5.5V
  • Fixed Output Voltage for stable operation
  • Thermal Shutdown and Over-current Protection
  • Low Quiescent Current

Conclusion

With its high efficiency, low noise operation, and small form factor, the TPS60151DRV from Texas Instruments stands out as a superior charge pump solution for modern electronic devices. Its ability to provide a stable output voltage and its built-in protection features ensure reliable performance, making it a go-to component for engineers and designers working on the next generation of portable technology.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2975 $50.5750
360+ $0.2787 $100.3320
560+ $0.2693 $150.8080
800+ $0.2505 $200.4000
1,040+ $0.2411 $250.7440
1,300+ $0.2316 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess