The TPS60212DGSR from Texas Instruments is a highly efficient, charge pump-based power supply device that operates at a fixed frequency of 1MHz. This step-up DC-DC converter is designed to efficiently convert a 3V to 5.5V input voltage to a regulated 5V output voltage, making it an ideal component for battery-powered applications where space and efficiency are critical considerations.
Key Features
- Output Voltage: Provides a stable 5V output, which is essential for consistent operation of connected devices.
- High Efficiency: Offers up to 90% efficiency, thus ensuring minimal energy loss during voltage conversion, which extends battery life in portable applications.
- Low Noise Operation: The 1MHz fixed-frequency operation reduces noise, making it suitable for noise-sensitive applications such as RF-powered devices.
- Small Package: The TPS60212DGSR comes in a compact MSOP-10 (DGSR) package, which is perfect for space-constrained applications.
Applications
This versatile charge pump is well-suited for a wide range of applications, including:
- Handheld Devices
- Portable Media Players
- Wireless Headsets
- Personal Digital Assistants (PDAs)
- GPS Receivers
Technical Specifications
Parameter
Value
Input Voltage Range
3V to 5.5V
Output Voltage
5V
Output Current
Up to 200mA
Switching Frequency
1MHz
Package Type
MSOP-10 (DGSR)
For further information and complete technical specifications, the TPS60212DGSR datasheet can be accessed directly through Texas Instruments' official website or authorized distributors.