EN
  • EN
  • DE
  • IT

TPS60241DGKRG4

Part No TPS60241DGKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 25MA 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 25mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 056240-TPS60241DGKRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60241DGKRG4 CAD Model

Description

Product Overview: TPS60241DGKRG4 from Texas Instruments

The TPS60241DGKRG4 is a high-quality, efficient, and versatile charge pump-based DC-DC converter designed and manufactured by Texas Instruments. This component is specifically engineered to provide a regulated output voltage from an unregulated input source, making it an ideal solution for portable devices where battery life and efficiency are critical.

Key Features

  • Output Voltage: The TPS60241DGKRG4 offers a fixed output voltage of 5V, which is suitable for powering a wide range of standard electronic components and circuits.
  • Input Voltage Range: It operates over a broad input voltage range from 1.8V to 5.5V, accommodating various battery chemistries and configurations.
  • High Efficiency: The device features high power conversion efficiency, which is essential for maximizing battery life in portable applications.
  • Low Noise Operation: With its low-output voltage ripple, the TPS60241DGKRG4 ensures low-noise operation, making it suitable for sensitive audio and RF applications.
  • Package: It comes in an 8-pin MSOP (DGK) package, which allows for a compact footprint on printed circuit boards.

Applications

The TPS60241DGKRG4 is versatile enough to be used in a variety of applications, including:

  • Portable Electronic Devices
  • Handheld Medical Equipment
  • Wireless Communication Devices
  • Power Supply Backup
  • Audio and Video Equipment

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the TPS60241DGKRG4 is no exception. It is built to meet the stringent requirements of the electronics industry, providing stable and reliable performance over its entire operating range. With thermal shutdown and over-current protection, it ensures safe operation under various conditions.

Whether you are designing a new portable device or looking to improve the power efficiency of an existing product, the TPS60241DGKRG4 from Texas Instruments is a solid choice that combines performance, efficiency, and compact design into one package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0002 $60.0060
70+ $1.6412 $114.8840
110+ $1.5900 $174.9000
150+ $1.5387 $230.8050
190+ $1.4874 $282.6060
255+ $1.3335 $340.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess