EN
  • EN
  • DE
  • IT

TPS60301DGSRG4

Part No TPS60301DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 2VIN/3V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 0.9V
Maximum Input Voltage 1.8V
Nominal Output Voltage (Min/Fixed) 2Vin, 3V
Output Current 40mA, 20mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 141797-TPS60301DGSRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60301DGSRG4 CAD Model

Description

The TPS60301DGSRG4 is a highly efficient, low-power step-up DC/DC converter designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to meet the power management requirements of battery-powered devices such as handheld computers, digital cameras, and medical instruments.

Key Features

  • Input Voltage Range: The TPS60301DGSRG4 operates on an input voltage range of 0.9V to 1.8V, making it ideal for single-cell or dual-cell alkaline, NiCd, or NiMH batteries, as well as lithium-ion and lithium-polymer batteries.
  • Output Voltage: It provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: The device achieves high efficiency through a switched-capacitor voltage doubler design, which minimizes power loss and extends battery life.
  • Low Noise Operation: With its low-output ripple and regulated voltage, the TPS60301DGSRG4 ensures noise-sensitive components function optimally.
  • Power-Save Mode: It features a power-save mode that reduces quiescent current to a mere 1µA during light load conditions, thus preserving battery life.
  • Package: The converter is available in a compact 10-pin MSOP (DGSR) package, suitable for space-constrained applications.

Applications

The TPS60301DGSRG4 is versatile and can be used in a variety of applications. Some common uses include:

  • Portable and wearable electronics
  • Bluetooth headsets and accessories
  • Energy harvesting and solar-powered devices
  • Medical devices such as glucose meters and portable monitors
  • Smart meters and remote sensors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS60301DGSRG4 is no exception and is designed to meet the rigorous standards expected of TI products. It is RoHS compliant and designed for long-term performance in a wide range of operating conditions.

Technical Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including datasheets, application notes, and design tools. TI's support community and technical assistance ensure that integrating the TPS60301DGSRG4 into your design is a smooth and efficient process.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess