The TPS60400DBVT is a versatile and efficient voltage inverter chip produced by Texas Instruments, designed to meet the needs of a wide array of applications that require a stable and reliable negative voltage supply. This compact, surface-mount device comes in a SOT-23-5 package, making it an ideal solution for space-constrained applications.
Key Features
- High Efficiency: The TPS60400DBVT employs a switched-capacitor voltage conversion method that achieves high power efficiency, which is crucial for battery-operated devices.
- Adjustable Output: This chip offers an adjustable output voltage that can be set with two external resistors, providing design flexibility for various applications.
- Low Noise: It features a low-noise operation due to its constant switching frequency, which minimizes interference with other components in the system.
- Unregulated Output: The output is unregulated, which allows the device to provide a higher output current when the input voltage is closer to the desired output voltage.
- Wide Input Voltage Range: The TPS60400DBVT supports an input voltage range from 1.6V to 5.5V, accommodating a variety of power sources.
Applications
The device is suitable for a broad spectrum of applications, including but not limited to:
- Battery-powered equipment
- Handheld devices
- Medical instrumentation
- Portable media players
- Operational amplifier power supplies
Technical Specifications
Parameter
Value
Input Voltage Range
1.6V to 5.5V
Output Voltage (Adjustable)
-1.5V to -Vin
Maximum Output Current
60mA
Package
SOT-23-5
Switching Frequency
20kHz to 250kHz
The TPS60400DBVT is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. Its combination of efficiency, flexibility, and low noise operation makes it a preferred choice for designers looking to implement a negative voltage rail in their products.