EN
  • EN
  • DE

TPS60503DGSR

Part No TPS60503DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 1.5V 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 250mA
Frequency - Switching 800kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Part Number Series TPS60503
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812712-TPS60503DGSR
Ultra Librarian 3D Model Ultra Librarian TPS60503DGSR CAD Model

Description

Product Overview: TPS60503DGSR by Texas Instruments

The TPS60503DGSR is a highly efficient, low-power step-down converter from Texas Instruments, designed to provide a reliable power management solution for battery-powered and low-power applications. This compact integrated circuit is part of the TPS60500 series, known for its exceptional performance in creating a stable voltage supply from a higher voltage input.

Key Features

  • High Efficiency: The TPS60503DGSR offers a high power conversion efficiency, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: It features a low quiescent current, making it ideal for applications that require long standby times.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 3.3V to match the requirements of the target application.
  • Thermal and Over-Current Protection: This step-down converter includes built-in thermal and over-current protection to safeguard the device and the system it powers.
  • Small Package: The TPS60503DGSR comes in a compact MSOP-10 (DGSR) package, which is suitable for space-constrained applications.

Applications

The versatility of the TPS60503DGSR makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • Personal digital assistants (PDAs)
  • Digital cameras and audio players
  • Medical and healthcare devices

Technical Specifications

The TPS60503DGSR operates with an input voltage range of 1.8V to 6V, making it compatible with various battery chemistries and configurations. Its switching frequency is optimized for efficiency and reduced noise, which is essential for sensitive electronic equipment.

Quality and Reliability

As with all Texas Instruments products, the TPS60503DGSR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. Customers can trust in the robust design and rigorous testing that goes into every Texas Instruments component.

For more information or to place an order, visit the Texas Instruments website or contact your local authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8350 $55.0500
70+ $1.5057 $105.3990
105+ $1.4586 $153.1530
145+ $1.4116 $204.6820
185+ $1.3645 $252.4325
250+ $1.2234 $305.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess