EN
  • EN
  • DE

TPS61010DGS

Part No TPS61010DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 1.07A SYNC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 3.3V
Output Current 1.07A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 055665-TPS61010DGS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61010DGS CAD Model

Description

Product Overview: TPS61010DGS by Texas Instruments

The TPS61010DGS is a high-frequency, synchronous boost converter with an integrated 1.5-A switch designed by Texas Instruments (TI). This versatile component is engineered to provide a compact and efficient solution for a wide range of power conversion applications. Its primary function is to step up a lower voltage to a higher one, making it ideal for portable devices where battery life is critical.

The TPS61010DGS operates with an input voltage range from 0.9V to 6.5V, making it suitable for products powered by single-cell batteries, such as Li-Ion, NiCd, NiMH, or alkaline, as well as multi-cell batteries and regulated 3.3V or 5V power supplies. It is capable of generating output voltages up to 17V, allowing it to drive multiple LEDs in series or supply power to other high voltage applications.

The device features a fixed switching frequency of 1MHz, which permits the use of small, low-profile inductors and capacitors to achieve a compact power supply design. This high switching frequency also enables fast transient response, meeting the demands of applications requiring quick power adjustments.

TPS61010DGS incorporates several protective features to ensure the longevity and reliability of the application it is used in. These features include thermal shutdown, over-temperature protection, and an under-voltage lockout to prevent the device from operating at dangerously low input voltage levels, which could potentially damage the system.

In terms of packaging, the TPS61010DGS is offered in an 8-pin MSOP (Mini Small Outline Package) with a thermal pad. This package is designed to optimize the thermal performance and minimize the footprint on the printed circuit board (PCB).

Applications that can benefit from the TPS61010DGS include handheld devices, portable media players, GPS receivers, and other portable equipment where efficient power conversion is crucial. Its ability to provide a stable, higher output voltage from a lower voltage input makes it an essential component for designers looking to enhance battery life while maintaining a slim product profile.

Overall, the TPS61010DGS from Texas Instruments is a robust and efficient solution for step-up voltage conversion, offering design flexibility and reliability for a multitude of portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess