EN
  • EN
  • DE

TPS61021ADSGT

Part No TPS61021ADSGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 3A 8WSON  /  Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3A (Switch) 8-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.5V
Voltage - Input (Max) 4.4V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 4V
Current - Output 3A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TPS61021
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS61021ADSGT-ND,TPS61021DSGT,296-46241-6,TPS61021DSGT-ND,296-46241-2,296-46241-1
Standard Package 250
Win Source Part Number 1100994-TPS61021ADSGT
Ultra Librarian 3D Model Ultra Librarian TPS61021ADSGT CAD Model

Description

Product Overview: Texas Instruments TPS61021ADSGT

The Texas Instruments TPS61021ADSGT is a high-efficiency, synchronous boost converter tailored for applications requiring a compact power solution. This advanced converter is designed to manage low input voltages from 0.5V to 5.5V, efficiently boosting them to a higher, selectable output voltage that can range up to 15V. The TPS61021ADSGT is an ideal choice for portable electronics, IoT devices, and energy-harvesting applications where power efficiency and space constraints are critical considerations.

Key Features

  • Wide Input Voltage Range: The device supports input voltages from 0.5V to 5.5V, making it versatile for various low-voltage power sources, including single-cell batteries and supercapacitors.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 15V via external resistors, providing flexibility to power a broad range of components.
  • High Efficiency: With synchronous rectification and a 1MHz fixed switching frequency, the TPS61021ADSGT offers high power conversion efficiency, which is essential for extending battery life in portable applications.
  • Low Quiescent Current: The low quiescent current of 11µA minimizes standby power consumption, further improving the energy efficiency of the end product.
  • Power Save Mode: It includes a power save mode that reduces switching frequency under light load conditions, optimizing efficiency over the entire load range.
  • Protection Features: The device incorporates over-temperature and over-current protection, enhancing system reliability and safety.
  • Compact Package: Supplied in a small 2mm x 2mm WSON package, the TPS61021ADSGT is suitable for space-constrained applications.

Applications

The TPS61021ADSGT is designed to meet the needs of a wide array of applications. It is particularly well-suited for:

  • Portable and wearable electronics
  • Wireless power transmission
  • Energy harvesting systems
  • IoT devices
  • Medical devices with low power requirements

With its high efficiency, adjustable output, and compact footprint, the TPS61021ADSGT from Texas Instruments is an excellent choice for designers looking to enhance the performance and battery life of their portable and low-power devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2139 $50.2665
500+ $0.2004 $100.2000
775+ $0.1936 $150.0400
1,115+ $0.1800 $200.7000
1,445+ $0.1733 $250.4185
1,805+ $0.1665 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,650 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess