EN
  • EN
  • DE

TPS61022RWUT

Part No TPS61022RWUT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT / Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 8A 7-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.2V
Voltage - Output (Max) 5.5V
Current - Output 8A
Frequency - Switching 600kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 7-VFQFN
Supplier Device Package 7-VQFN-HR (2x2)
Base Product Number TPS61022
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS61022RWUTDKR,296-TPS61022RWUTTR,296-TPS61022RWUTCT
Standard Package 250
Win Source Part Number 1320672-TPS61022RWUT
Ultra Librarian 3D Model Ultra Librarian TPS61022RWUT CAD Model

Description

Introducing the TPS61022RWUT from Texas Instruments

The TPS61022RWUT is a high-performance, synchronous boost converter integrated with a power switch and rectifier that is designed to provide efficient power management for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this component is engineered to deliver a high level of performance, reliability, and efficiency for your electronic devices.

Key Features

  • Wide Input Voltage Range: The TPS61022RWUT operates with an input voltage range from 0.5V to 5.5V, making it versatile for various power sources including single-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 5.5V to 15V, allowing for a wide range of applications and ensuring compatibility with different device requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, the TPS61022RWUT offers a high efficiency rate, reducing power loss and extending battery life in portable applications.
  • Peak Current Mode Control: The peak current mode control provides excellent transient response and maintains stable operation with ceramic output capacitors.
  • Power Save Mode: It includes a power save mode that reduces quiescent current during light load conditions, further conserving energy and prolonging battery life.
  • Thermal Protection: The device features built-in thermal shutdown protection, safeguarding the system from damage due to overheating.
  • Compact Size: The TPS61022RWUT comes in a small 2mm x 2mm WSON package, making it ideal for space-constrained applications.

Applications

The TPS61022RWUT is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wearable electronics
  • Energy harvesting
  • Internet of Things (IoT) devices
  • Medical devices
  • Smartphones and tablets

Whether you're designing consumer electronics, medical technology, or IoT gadgets, the TPS61022RWUT from Texas Instruments is an excellent choice for a boost converter that combines efficiency, flexibility, and compactness. Its robust feature set ensures that your products will perform reliably while maximizing battery life and minimizing space requirements.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3088 $52.3520
95+ $1.0739 $102.0205
145+ $1.0403 $150.8435
200+ $1.0068 $201.3600
260+ $0.9732 $253.0320
345+ $0.8725 $301.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess