The TPS61030PWPR is a high-frequency, high-efficiency boost converter integrated circuit (IC) from the reputable semiconductor manufacturer Texas Instruments (TI). This power management device is specifically designed to meet the needs of battery-powered and low-power applications that require a higher output voltage from a lower input voltage source.
Key Features
- Wide Input Voltage Range: The TPS61030PWPR operates with an input voltage range from 1.8V to 5.5V, making it versatile for various applications, including those powered by single-cell lithium-ion batteries or multiple alkaline/NiMH cells.
- Adjustable Output Voltage: The output voltage is adjustable from 2.17V to 5.5V, allowing for a wide range of uses and the flexibility to power different types of loads.
- High Efficiency: With a switch current limit of up to 1.2A and high efficiency across a wide load range, the TPS61030PWPR is optimized for battery life extension.
- Integrated Synchronous Rectifier: This feature helps to improve efficiency by reducing the diode conduction losses.
- Small Solution Size: The device is available in a compact 16-pin HTSSOP PowerPAD™ package, which is ideal for space-constrained applications.
Applications
The TPS61030PWPR is suitable for a variety of applications, including but not limited to:
- Portable Media Players
- Handheld Devices
- Wireless Peripherals
- GPS Devices
- USB Power Supplies
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
1.8V to 5.5V |
| Output Voltage Range |
2.17V to 5.5V |
| Switch Current Limit |
Up to 1.2A |
| Package |
16-pin HTSSOP PowerPAD™ |
In conclusion, the TPS61030PWPR is a powerful and flexible solution for designers looking to boost their power supply in a compact, efficient, and reliable manner. With its broad input voltage range, adjustable output, and high-efficiency operation, this boost converter from Texas Instruments stands out as an excellent choice for a multitude of portable and low-power applications.