EN
  • EN
  • DE

TPS61031RSAR

Part No TPS61031RSAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.3V 3.6A 16QFN / Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 3.6A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number TPS61031
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-16661-1,-296-16661-1-NDR,296-16661-2,296-16661-6,TPS61031RSARG4,-296-16661-1-ND,-TPS61031RSARG4,2156-TPS61031RSAR,-296-16661-1,TEXTISTPS61031RSAR,296-16661-1-NDR,296-16661-6-NDR,-TPS61031RSARG4-NDR,-TPS61031RSAR-NDR,TPS61031RSARG4-ND,296-16661-2-NDR
Standard Package 3,000
Win Source Part Number 1317791-TPS61031RSAR
Ultra Librarian 3D Model Ultra Librarian TPS61031RSAR CAD Model

Description

Introducing the TPS61031RSAR Step-Up Converter by Texas Instruments

The TPS61031RSAR is a high-frequency, high-efficiency step-up converter designed by the renowned electronics company, Texas Instruments. This versatile component is crafted to meet the needs of battery-powered and low-power applications, where efficient voltage boosting is necessary to power various electronic circuits.

With its wide input voltage range of 1.8 V to 5.5 V, the TPS61031RSAR is an ideal choice for portable devices that are powered by single-cell Lithium-ion batteries, or by multi-cell battery configurations, as well as by other low-voltage power sources. The device's ability to provide a stable output voltage, which is adjustable from 2.5 V to 6.5 V, makes it incredibly flexible for design requirements across a multitude of applications.

This step-up converter incorporates a 1.2 MHz fixed-frequency PWM operation, which significantly reduces the size of external components. The smaller inductor and capacitors required for operation not only save on board space but also contribute to a more compact overall design for the end product. Moreover, the TPS61031RSAR features a high efficiency that can reach up to 96%, ensuring minimal power loss during the voltage conversion process.

One of the key features of the TPS61031RSAR is its integrated power-saving mode, which enhances efficiency during light-load conditions. This makes the converter particularly suitable for applications where extended battery life is crucial. Additionally, the device includes over-temperature and over-current protection, safeguarding the system against potential damage caused by abnormal operating conditions.

The TPS61031RSAR is available in a small QFN package, which is highly valued in space-constrained applications. Its thermal performance is optimized for a wide range of operating temperatures, making it reliable in various environments.

Whether you're designing handheld medical devices, smart sensors, portable audio systems, or any other application requiring a compact and efficient power solution, the TPS61031RSAR from Texas Instruments stands out as a robust and versatile component that can meet your design challenges head-on.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5747 $50.1723
22+ $4.5741 $100.6302
34+ $4.4312 $150.6608
47+ $4.2883 $201.5501
61+ $4.1453 $252.8633
81+ $3.7165 $301.0365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess