EN
  • EN
  • DE
  • IT

TPS61071DDCRG4

Part No TPS61071DDCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A SYNC SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Output Current 500mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 055686-TPS61071DDCRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Audio, Consumer Electronics, Medical, LED Lighting
Ultra Librarian 3D Model Ultra Librarian TPS61071DDCRG4 CAD Model

Description

The TPS61071DDCRG4 is a high-performance, adjustable, boost converter integrated circuit (IC) from Texas Instruments, designed to provide efficient power management for battery-powered and low-power applications. This versatile component is ideal for systems that require a stable voltage supply from a lower voltage source, making it an essential part of power solutions in a wide range of electronic devices.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set from 1.8V to a maximum of 5.5V via external resistors, catering to various application requirements.
  • High Efficiency: It features a high efficiency of up to 96%, which helps to maximize battery life and reduce heat generation in the system.
  • Low Input Voltage: The TPS61071DDCRG4 operates from a low input voltage range of 0.9V to 6.5V, making it suitable for single-cell battery applications including Li-Ion, NiCd, NiMH, and alkaline batteries.
  • Small Package Size: The device comes in a small 6-pin TSOT-23 package, which is ideal for space-constrained applications.
  • Integrated Power Switch: The IC includes a 1.2A switch current limit, which helps to protect the device and the load in the event of a short circuit or overload condition.

Applications

The TPS61071DDCRG4 is suitable for a variety of applications, including but not limited to:

  • Portable Media Players
  • Wireless Headsets
  • Handheld Devices
  • GPS Receivers
  • Power Backup Supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS61071DDCRG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in a variety of operating conditions.

Environmental Compliance

The TPS61071DDCRG4 is RoHS compliant and is manufactured with the environment in mind, adhering to Texas Instruments' green manufacturing processes and helping to reduce the ecological footprint of electronic products.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7806 $58.5450
155+ $0.7312 $113.3360
240+ $0.7066 $169.5840
345+ $0.6572 $226.7340
445+ $0.6325 $281.4625
555+ $0.6078 $337.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,450 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess