EN
  • EN
  • DE

TPS61081DRCR

Part No TPS61081DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.3A 10-SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 27V
Output Current 1.3A (Switch)
Frequency - Switching 600kHz, 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034254-TPS61081DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian TPS61081DRCR CAD Model

Description

Introducing the TPS61081DRCR by Texas Instruments

The TPS61081DRCR is a high-performance, fully integrated synchronous boost converter from the renowned semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to meet the needs of a wide array of portable electronic devices that require a compact, efficient, and reliable power source. With its impressive efficiency and high output current capabilities, the TPS61081DRCR is an ideal choice for powering OLED displays, portable media players, and other handheld devices.

Key Features and Benefits

  • High Efficiency: The TPS61081DRCR boasts an efficiency rate of up to 96%, ensuring minimal power loss and extended battery life for your devices.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 12V via an external resistor divider, providing the flexibility to power a broad range of components.
  • Integrated Synchronous Rectifier: The device incorporates an internal synchronous rectifier, which enhances efficiency by reducing diode losses associated with traditional non-synchronous boost converters.
  • Programmable Soft Start: The soft-start feature limits inrush current during startup, contributing to system reliability and stability.
  • Over-Temperature Protection: To safeguard against overheating, the TPS61081DRCR includes an over-temperature protection circuit that shuts down the device when temperatures exceed safe operating limits.
  • Small Form Factor: Housed in a tiny 3mm x 3mm QFN package, this power converter minimizes the footprint on the PCB, freeing up space for additional components or reducing the overall size of the device.

Applications

The TPS61081DRCR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Audio/Video Players
  • Handheld Devices
  • OLED Displays
  • Smart Phones and Tablets
  • Portable Gaming Systems
  • GPS Devices

With its exceptional performance and compact size, the TPS61081DRCR from Texas Instruments stands out as a top-tier power management solution for designers looking to enhance the efficiency and battery life of their portable electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6851 $51.0169
46+ $2.2031 $101.3426
71+ $2.1343 $151.5353
97+ $2.0654 $200.3438
126+ $1.9966 $251.5716
168+ $1.7901 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,320 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess